EN
  • EN
  • DE

LTC3534EDHC#PBF

Part No LTC3534EDHC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ 0.5A 16DFN / Conv DC-DC 2.4V to 7V Synchronous Step Down Single-Out 1.8V to 7V 0.5A 16-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.4V
Voltage Input MAX 7V
Output Voltage 1.8V
Output Voltage MAX 7V
Output Current 500mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Win Source Part Number 783394-LTC3534EDHC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3534EDHC#PBF
Introduction Date February 10, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3534EDHC#PBF CAD Model

Description

Linear Technology LTC3534EDHC#PBF Integrated Buck-Boost Converter

The LTC3534EDHC#PBF is a versatile integrated buck-boost DC/DC converter from Linear Technology, designed to provide a stable power supply for a variety of applications. This high-efficiency converter is capable of operating over a wide input voltage range, making it suitable for battery-powered devices, portable electronics, and other systems where the input voltage can fluctuate significantly.

One of the key features of the LTC3534EDHC#PBF is its ability to automatically transition between buck and boost modes without the need for additional control inputs. This seamless transition ensures a constant output voltage even when the input voltage crosses over the output voltage level.

Key Specifications:

  • Input Voltage Range: The device operates from an input voltage range of 2.4V to 5.5V, accommodating single-cell Li-Ion batteries and other common power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.5V to 5.25V, which allows for a wide range of power requirements for different applications.
  • Current Output: It can deliver up to 1A of continuous output current in buck mode, ensuring sufficient power for demanding devices.
  • High Efficiency: The LTC3534EDHC#PBF features up to 95% efficiency, minimizing power loss and heat generation.
  • Low Quiescent Current: With a quiescent current of only 25uA, it is ideal for battery-powered applications where power conservation is critical.
  • Compact Package: Available in a 16-lead DFN package (4mm x 3mm), it is designed for space-constrained applications.
  • Multiple Protection Features: It includes over-temperature protection, over-current protection, and short-circuit protection to ensure reliable operation under adverse conditions.

The LTC3534EDHC#PBF also boasts a low-noise operation, thanks to its constant frequency PWM control architecture. Furthermore, it is designed with a selectable Burst Mode® operation, which further reduces quiescent current during light load conditions, prolonging battery life.

With its robust feature set and flexible design, the LTC3534EDHC#PBF from Linear Technology is an excellent choice for engineers and designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6824 $51.5536
34+ $3.0215 $102.7310
52+ $2.9271 $152.2092
71+ $2.8326 $201.1146
92+ $2.7382 $251.9144
123+ $2.4550 $301.9650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess