EN
  • EN
  • DE

LTC3534EGN#PBF

Part No LTC3534EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 0.5A 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.8V
Maximum Output Voltage 7V
Output Current 500mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 106601-LTC3534EGN#PBF
Family Name LTC3534EGN#PBF
Introduction Date February 10, 2009
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3534EGN#PBF CAD Model

Description

Product Overview: LTC3534EGN#PBF

The LTC3534EGN#PBF is a highly versatile and efficient integrated buck-boost DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications. This converter is capable of operating from an input voltage range of 2.2V to 5.5V, making it ideal for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as for power sources such as solar cells and supercapacitors.

Key Features

  • Wide Input Voltage Range: 2.2V to 5.5V, suitable for various battery technologies and configurations.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.5V to 5.25V, providing flexibility for different voltage requirements.
  • High Efficiency: Integrated low RDS(ON) switches contribute to high efficiency, up to 95%, reducing power loss and heat generation.
  • Current Mode Control: Offers excellent line and load transient response.
  • Burst Mode® Operation: Lowers quiescent current to just 25µA, enhancing battery life in portable applications.
  • Compact Package: Comes in a 16-lead SSOP package, which is space-efficient for design in compact electronic devices.
  • Multiple Protection Features: Includes overvoltage protection, thermal protection, and short-circuit protection, ensuring reliable operation and longevity of the device.

Applications

The LTC3534EGN#PBF is suitable for a diverse range of applications, including but not limited to:

  • Handheld devices
  • Portable medical equipment
  • Wireless modems
  • GPS devices
  • Point-of-sale terminals
  • Energy harvesting systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC3534EGN#PBF is no exception. It is designed to meet stringent quality and reliability standards, ensuring performance in even the most demanding environments. Whether for consumer electronics, industrial applications, or emerging technologies, this buck-boost converter stands out for its versatility, efficiency, and robustness.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8260 $63.6520
5+ $26.1134 $130.5670
7+ $25.2980 $177.0860
10+ $24.4814 $244.8140
13+ $23.6660 $307.6580
17+ $21.2174 $360.6958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess