EN
  • EN
  • DE

LM2842

Part No LM2842
Manufacturer Texas Instruments
Description LM2840/LM2841/LM2842/ LM2840-Q1/LM2841-Q1/LM2842-Q1 100/300/600 mA 42V Input Step-Down DC/DC Regulator in Thin SOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198082-LM2842
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM2842 CAD Model

Description

The LM2842 from Texas Instruments is a highly efficient, small form-factor, monolithic synchronous step-down DC-DC converter that provides a cost-effective solution for a wide range of applications. Designed to operate from an input voltage range of 4.5V to 42V, this versatile device is ideal for regulating power from a variety of sources, including automotive batteries, industrial supplies, and standard 12V or 24V rails.

With its fixed frequency pulse-width modulation (PWM) control scheme, the LM2842 delivers stable and reliable operation at either 300 kHz or 600 kHz switching frequencies, which can be selected by the user. This flexibility allows designers to optimize their applications for efficiency or for the size of external components, depending on their specific needs.

The LM2842 is capable of driving a load up to 2A with excellent line and load regulation. Its high-efficiency design not only reduces power loss but also minimizes the need for heat sinking, thereby saving space and cost in the overall design. Additionally, the device features internal compensation, which simplifies the design process by reducing the number of external components required.

Protection features of the LM2842 include thermal shutdown, current limit, and under-voltage lockout, which safeguard the device and the load under abnormal operating conditions. The device also offers a low shutdown current of typically 16 µA, which is beneficial for battery-powered applications where power conservation is crucial.

Available in a small 8-pin VSSOP package or an 8-pin WSON package, the LM2842 integrates a robust feature set into a compact footprint. This makes it an excellent choice for space-constrained applications such as portable devices, automotive systems, telecommunications, and power supplies for industrial equipment.

Overall, the LM2842 from Texas Instruments is a highly versatile, efficient, and reliable solution for your power management needs, combining performance with ease of use in a small package size.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0625 $54.1250
5+ $22.2052 $111.0260
7+ $21.5113 $150.5791
10+ $20.8174 $208.1740
13+ $20.1234 $261.6042
17+ $18.0417 $306.7089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess