EN
  • EN
  • DE

TPS5432DDA

Part No TPS5432DDA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.95V to 6V Input, 3A Output, 700kHz Synchronous Step Down Converter | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.95V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 0.808V
Maximum Output Voltage 4.5V
Output Current 3A
Switching Frequency 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number TPS5432
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1272603-TPS5432DDA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS5432DDA CAD Model

Description

Overview of Texas Instruments TPS5432DDA

The TPS5432DDA is a high-performance, adjustable, non-synchronous step-down (buck) converter integrated circuit from Texas Instruments (TI). This versatile power management component is designed to deliver efficiency and reliability for a wide range of applications, including consumer electronics, industrial systems, and communication equipment.

Key Features

  • Output Voltage Range: The TPS5432DDA offers an adjustable output voltage range from 1.22V to 20V, which makes it suitable for powering various low-voltage circuits and systems.
  • Input Voltage Range: This device operates over a wide input voltage range from 4.5V to 28V, accommodating a variety of power sources and ensuring stable operation under varying input conditions.
  • High Efficiency: With its integrated MOSFETs and low dropout operation, the TPS5432DDA achieves high efficiency, which helps to minimize heat generation and improve system performance.
  • Current Capability: It has a continuous output current capability of up to 3A, making it capable of powering a broad spectrum of loads.
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and overcurrent protection features that safeguard the system against excessive temperature and current conditions.
  • Frequency Synchronization: The TPS5432DDA supports frequency synchronization to an external clock, which helps to reduce electromagnetic interference (EMI) and allows for more predictable system behavior.
  • Adjustable Soft-Start: An adjustable soft-start feature limits inrush current during startup, providing a controlled ramp-up of the output voltage and reducing stress on the power supply.

Applications

The TPS5432DDA's versatility makes it an ideal choice for a variety of applications, including:

  • Point-of-Load (POL) power supplies
  • Distributed power systems
  • Networking and telecommunications equipment
  • Consumer electronics such as set-top boxes and gaming consoles
  • Industrial and automation systems

With its robust feature set and reliable performance, the TPS5432DDA from Texas Instruments stands out as a go-to solution for designers looking to optimize their power management strategies in both new designs and existing systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1811 $50.7080
675+ $0.1486 $100.3050
1,045+ $0.1439 $150.3755
1,440+ $0.1393 $200.5920
1,860+ $0.1346 $250.3560
2,490+ $0.1207 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess