EN
  • EN
  • DE

LTC3547BEDDB-1#TRPBF

Part No LTC3547BEDDB-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V/1.8V 0.3A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V, 1.8V
Output Current 300mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 1062657-LTC3547BEDDB-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3547BEDDB-1#TRPBF CAD Model

Description

LTC3547BEDDB-1#TRPBF Dual Channel, 800mA Synchronous Step-Down Regulator

The LTC3547BEDDB-1#TRPBF is a high-performance, dual-channel, synchronous buck regulator from Linear Technology, designed to deliver efficient power management for portable and space-constrained applications. This compact and energy-efficient regulator is capable of providing up to 800mA of continuous output current per channel, making it an ideal solution for powering the latest generation of microprocessors, FPGAs, DSPs, and other power-sensitive components.

With an input voltage range of 2.5V to 5.5V, the LTC3547 is versatile and can operate from a single Li-Ion battery, multiple Alkaline/NiMH cells, or other standard power supplies. The device features a high switching frequency of up to 2.25MHz, which allows the use of small, low-cost capacitors and inductors, thus reducing the overall solution footprint on the PCB.

The LTC3547 utilizes constant frequency, current mode control, which provides excellent line and load regulation as well as low output ripple. Its 100% duty cycle capability ensures low dropout performance, which is critical for maximum battery life in portable applications. Additionally, the regulator supports selectable Burst Mode operation, which significantly improves efficiency at light loads and extends battery life.

Other notable features of the LTC3547 include independent shutdown and soft-start functions for each channel, internal compensation to minimize external parts count, and a power-good status output for reliable system monitoring and sequencing. Over-temperature protection and current limit protection safeguard the device and the system from adverse conditions.

The LTC3547BEDDB-1#TRPBF comes in a small 10-lead DFN (3mm x 3mm) package with exposed pad for improved thermal performance, making it a compact and reliable choice for space-constrained applications such as handheld devices, portable media players, and other battery-operated electronics.

In summary, the LTC3547BEDDB-1#TRPBF from Linear Technology is a dual-channel, synchronous step-down regulator that balances compact size with powerful performance, offering designers a versatile and efficient power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0715 $51.7875
59+ $1.6997 $100.2823
92+ $1.6466 $151.4872
126+ $1.5935 $200.7810
163+ $1.5404 $251.0852
218+ $1.3810 $301.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess