EN
  • EN
  • DE

LTC3547BIDDB#TRPBF

Part No LTC3547BIDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 0.3A DL SYNC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.5V
Voltage Input MAX 6.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 300mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 783403-LTC3547BIDDB#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3547BIDDB#TRPBF CAD Model

Description

Overview of LTC3547BIDDB#TRPBF

The LTC3547BIDDB#TRPBF is a high-efficiency, dual synchronous step-down DC/DC converter designed and manufactured by Linear Technology. This product is particularly well-suited for portable applications due to its compact size, high efficiency, and low quiescent current. The LTC3547BIDDB#TRPBF operates from a 2.5V to 5.5V input voltage range, making it ideal for single-cell lithium-ion/polymer, or multi-cell alkaline/NiMH applications.

Key Features

  • High Efficiency: The device includes two internal 1A switches that can deliver up to 1A of continuous output current per channel, with efficiencies as high as 95%.
  • Dual Channels: It offers two independent output voltages that are adjustable from 0.6V to the input supply voltage, allowing for versatile power management schemes.
  • Burst Mode® Operation: The LTC3547BIDDB#TRPBF features Burst Mode operation, which reduces quiescent current to only 20μA per channel during light loads, thus preserving battery life.
  • Stable with Ceramic Capacitors: The use of low ESR ceramic capacitors results in lower output voltage ripple and simplifies the design process.
  • Compact Package: The product is offered in a 10-lead DFN (3mm x 3mm) package, making it an excellent choice for space-constrained applications.

Applications

With its versatile input voltage range and dual-channel configuration, the LTC3547BIDDB#TRPBF is suitable for a wide array of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Medical Devices
  • Wireless Modems

Protection Features

The device also includes a host of protection features to ensure the stability and longevity of both the power supply and the powered device. These include:

  • Over-Temperature Protection: The LTC3547BIDDB#TRPBF has built-in thermal shutdown to prevent damage from overheating.
  • Current Limiting: Both channels have internal current limit to protect against overcurrent conditions.
  • Low Dropout Operation: The converters maintain their performance even when the input voltage is close to the output voltage, enhancing battery utilization.

The LTC3547BIDDB#TRPBF by Linear Technology is an excellent choice for designers looking for a reliable, efficient, and compact power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9772 $55.8404
16+ $6.5454 $104.7264
24+ $6.3409 $152.1816
33+ $6.1364 $202.5012
43+ $5.9318 $255.0674
57+ $5.3182 $303.1374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess