Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Output Current 400mA, 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 1062664-LTC3548AIDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3548AIDD#TRPBF CAD Model

Description

The LTC3548AIDD#TRPBF is a high-efficiency, dual synchronous, step-down DC/DC converter brought to you by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This compact and versatile power management component is ideal for portable devices where efficient power conversion and minimal space occupation are crucial.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.25V to 5.5V, making it suitable for single Li-Ion, multicell alkaline or NiMH, as well as other standard power sources.
  • Dual Independent Outputs: It features two independent output channels with adjustable output voltages down to 0.6V, allowing for versatile power supply designs catering to different voltage requirements.
  • High Efficiency: With up to 95% efficiency, the LTC3548AIDD#TRPBF ensures extended battery life in portable applications, thanks to its low quiescent current and Burst Mode operation at light loads.
  • Constant Frequency Operation: The device operates at a fixed frequency of 2.25MHz, allowing the use of small surface mount inductors and capacitors, thereby reducing noise and saving on PCB space.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit protection safeguard the device and the system from excessive temperatures and current overloads.

Applications:

The LTC3548AIDD#TRPBF is particularly well-suited for a wide range of applications, including:

  • Portable Medical Equipment
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Wireless and DSL Modems
  • MP3 Players

Package and Quality:

Encased in a compact 10-lead DFN package, the LTC3548AIDD#TRPBF minimizes the footprint on the circuit board. The device is also available in a tape and reel package, denoted by the '#TRPBF' suffix, which is convenient for automated manufacturing processes. Linear Technology ensures high-quality and reliability standards, making this DC/DC converter a reliable choice for critical applications where performance and durability are essential.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN
Lowest to $1.5680
ECAD model for MAX17504ATP+T
STMicroelectronics
IC REG BUCK ADJ 3A 10VDFPN
Lowest to $1.6770
ECAD model for L7986TR
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $5.9046
ECAD model for LT3995EMSE#TRPBF
Infineon Technologies
IC REG BUCK ADJUSTABLE 6A PQFN
Lowest to $2.5135
ECAD model for IR3802AMTRPBF
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to $2.3544
ECAD model for MP38873DL-LF-Z
ON Semiconductor
Need more? Email Us
ECAD model for LA5752MPL-DL-E
Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to $5.2064
ECAD model for ISL8036IRZ-T
Texas Instruments
SIMPLE SWITCHER Step-Down Converter | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Lowest to $0.3711
ECAD model for LMR16030SDDAR
ON Semiconductor
6 MHz, 600mA / 1 A Synchronous Buck Regulator | IC REG BUCK 1.3V 1A 6WLCSP
Lowest to $0.4324
ECAD model for FAN53611AUC13X

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention