EN
  • EN
  • DE

LTC3548EDD-1#PBF

Part No LTC3548EDD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.575V/1.8V DL 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.575V, 1.8V
Output Current 700mA, 1.2A
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 134675-LTC3548EDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3548EDD-1#PBF CAD Model

Description

The LTC3548EDD-1#PBF from Linear Technology is a high-efficiency, dual-channel synchronous step-down DC/DC converter designed to provide precise voltage regulation in compact, thermally efficient packages. This advanced power management integrated circuit (IC) is ideal for portable and battery-powered applications where space and power efficiency are critical.

Key Features:

  • Wide Input Voltage Range: The device operates from a 2.25V to 5.5V input voltage range, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as standard 3.3V or 5V power rails.
  • Dual Independent Outputs: It features two independent output channels capable of delivering up to 400mA of continuous output current each, with output voltages adjustable down to 0.6V.
  • High Efficiency: With synchronous rectification, the LTC3548EDD-1#PBF achieves up to 95% efficiency, which helps to extend battery life and reduce heat generation.
  • Low Noise Operation: The device utilizes a constant frequency, current mode architecture that minimizes noise and ripple, making it suitable for noise-sensitive applications.
  • Compact Package: Enclosed in a 3mm x 3mm DFN package, the LTC3548EDD-1#PBF is designed for space-constrained applications.
  • No Schottky Diodes Required: The internal synchronous rectification eliminates the need for external Schottky diodes, further reducing board space and system cost.
  • Burst Mode® Operation: At light loads, the converter can enter Burst Mode operation, which significantly reduces quiescent current and improves efficiency.
  • Thermal Protection: The IC includes thermal shutdown protection to prevent damage from overheating.

Applications:

The LTC3548EDD-1#PBF is versatile and can be used in a variety of applications, including:

  • Portable Medical Devices
  • Wireless Modems
  • Digital Cameras and Audio Devices
  • Handheld Instruments
  • GPS Receivers

With its dual-channel output, high efficiency, low noise operation, and compact footprint, the LTC3548EDD-1#PBF from Linear Technology is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess