EN
  • EN
  • DE

LTC3554EPD#PBF

Part No LTC3554EPD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC USB POWER MANAGER 20-UTQFN / Switching Battery Charger Li-Ion/Li-Pol 400mA 4.2V 20-Pin UTQFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Part Status Obsolete(EOL)
Applications Handheld/Mobile Devices
Operating Supply Current 10μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-UFQFN Exposed Pad
Manufacturer Package 20-UTQFN (3x3)
Win Source Part Number 783415-LTC3554EPD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3554
Introduction Date March 04, 2009
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LTC3554EPD#PBF CAD Model

Description

LTC3554EPD#PBF - Integrated Power Management Solution

The LTC3554EPD#PBF is a versatile and efficient integrated power management solution from Linear Technology, designed to cater to the demanding requirements of portable electronic devices. This compact, multifunctional component integrates a lithium-ion/polymer battery charger, a synchronous step-down converter, and two low dropout regulators (LDOs), all in a space-saving, low-profile (0.75mm) 20-lead 4mm x 4mm QFN package.

Key Features:

  • High Efficiency: The LTC3554EPD#PBF boasts a high-efficiency synchronous buck converter with up to 95% efficiency, ensuring minimal power loss during operation and extending battery life in portable applications.
  • Programmable Charge Rate: The integrated battery charger supports programmable charge rates with a maximum charge current of up to 950mA, allowing for fast and efficient charging of the battery.
  • Dual LDO Regulators: It includes two LDOs with low noise characteristics and a low dropout voltage, providing clean and stable power to sensitive circuits such as RF and audio components.
  • PowerPath Control: The LTC3554EPD#PBF features PowerPath control, which seamlessly manages power distribution between the battery and external sources, ensuring uninterrupted operation even when the battery is being charged.
  • Thermal Protection: Thermal regulation circuitry is built-in to protect the device from overheating, enhancing system reliability and safety.
  • USB-Compatible: The device is USB-compatible, supporting the USB input current limit, making it ideal for portable devices that require charging via a USB port.

Applications:

The LTC3554EPD#PBF is suitable for a wide range of portable applications, including but not limited to:

  • Smartphones and PDAs
  • Portable Media Players
  • Handheld GPS Systems
  • Digital Cameras
  • Medical and Healthcare Devices

With its robust feature set and compact design, the LTC3554EPD#PBF from Linear Technology provides designers with an efficient, integrated power management solution that minimizes board space and simplifies the design of power systems for portable electronic devices.

You May Also Be Interested in

Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0332 $76.1328
8+ $15.6169 $124.9352
12+ $15.1289 $181.5468
16+ $14.6408 $234.2528
21+ $14.1528 $297.2088
28+ $12.6888 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess