EN
  • EN
  • DE

LTC3555EUFD-3#TRPBF

Part No LTC3555EUFD-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC USB POWER MANAGER 28-QFN / Linear Battery Charger Li-Ion/Li-Pol 1022mA 4.1V 28-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Estimated EOL Date 2031
Halogen Free Compliant
Country of Origin Malaysia
ECCN EAR99
Introduction Date May 14, 2007
Family Name LTC3555-3
Supply and Demand Status Limited
Popularity Medium
Manufacturer Package 28-QFN (4x5)
Package 28-WFQFN Exposed Pad
Mounting SMD
Operating Temperature Range -40°C ~ 85°C
Applications Handheld/Mobile Devices
Packaging Reel package
Manufacturer Linear Technology
Categories Integrated Circuits (ICs)
Series PowerPath
Operating Supply Voltage 4.35 V ~ 5.5 V
Win Source Part Number 783420-LTC3555EUFD-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3555EUFD-3#TRPBF CAD Model

Description

Linear Technology's LTC3555EUFD-3#TRPBF Power Management IC

The LTC3555EUFD-3#TRPBF is a versatile and high-performance power management integrated circuit (PMIC) from Linear Technology, designed to cater to the demanding needs of modern portable electronic devices. This multifunctional component integrates multiple features, including a USB-compatible linear PowerPath manager, a standalone battery charger, and multiple high-efficiency synchronous step-down regulators, all within a compact 24-pin QFN package.

Key Features

  • Integrated PowerPath Manager: The LTC3555EUFD-3#TRPBF features an advanced PowerPath manager that efficiently manages power distribution between the USB input, the battery, and the system load. This ensures optimal charging and system operation even when the input power is limited.
  • Standalone Battery Charger: The device includes a high-performance standalone battery charger with programmable charge current up to 950mA, which supports a wide range of battery chemistries and sizes, ensuring quick and safe battery charging.
  • Multiple Step-Down Regulators: It also contains three high-efficiency synchronous buck regulators with programmable output voltages, providing a versatile power supply solution for various subsystems within the device.
  • Compact and Efficient Design: The LTC3555EUFD-3#TRPBF is designed with a small footprint, making it ideal for space-constrained applications. Its high integration level reduces external component count, simplifying design and saving board space.
  • Thermal and Overcurrent Protection: With built-in thermal and overcurrent protection, the PMIC ensures reliable operation and protection for the system and the battery under a wide range of conditions.
  • Instant-On Operation: The device supports "instant-on" operation, maintaining power to the system even when the battery is fully discharged, as long as USB power is available.

Applications

The LTC3555EUFD-3#TRPBF is ideal for a variety of portable devices, including smartphones, tablets, portable media players, and other handheld devices that require efficient power management and multiple power rails. Its high level of integration and performance makes it a go-to solution for designers looking to enhance battery life and optimize power usage in compact electronic products.

Linear Technology's commitment to quality and performance is evident in the LTC3555EUFD-3#TRPBF, making it a reliable and efficient choice for modern power management applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
PF1510
Lowest to $4.5143
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5834 $50.4174
27+ $3.7607 $101.5389
42+ $3.6432 $153.0144
57+ $3.5257 $200.9649
74+ $3.4082 $252.2068
99+ $3.0556 $302.5044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess