EN
  • EN
  • DE

LTC3560ES6

Part No LTC3560ES6
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.8A SYNC TSOT23 / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Single-Out 0.6V to 5.5V 0.8A Automotive 6-Pin TSOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 97172-LTC3560ES6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC3560
Introduction Date November 21, 2006
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LTC3560ES6 CAD Model

Description

Introducing the LTC3560ES6 from Linear Technology

The LTC3560ES6 is a highly efficient, compact, and versatile synchronous buck regulator designed by Linear Technology for modern electronics. This advanced power management integrated circuit (PMIC) is engineered to meet the rigorous demands of portable and space-constrained devices.

Key Features

  • High Efficiency: The LTC3560ES6 boasts an impressive efficiency that maximizes battery life, making it ideal for battery-powered applications.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 5.5V, this regulator can accommodate a variety of power sources, from single-cell Li-Ion batteries to multi-cell alkaline batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to VIN, ensuring flexibility across different loads and conditions.
  • High Frequency Operation: Operating at a switching frequency of up to 2.25MHz, the LTC3560ES6 allows the use of small, low-cost capacitors and inductors, thus reducing the overall solution footprint.
  • Low Quiescent Current: The device features a low quiescent current, which is critical for extending battery life in portable applications.
  • Robust Thermal Performance: Packaged in a thermally efficient 6-lead ThinSOT, the LTC3560ES6 is capable of dissipating heat effectively, enhancing system reliability.

Applications

The LTC3560ES6 is versatile and can be used in a broad range of applications, including:

  • Portable medical devices
  • Wireless modems
  • Handheld instruments
  • GPS receivers
  • MP3 players
  • Cameras and digital imaging devices

Protection Features

Safety and reliability are paramount in power management. The LTC3560ES6 incorporates several protection features:

  • Overtemperature Protection: The device shuts down if the internal temperature exceeds safe operating limits.
  • Current Limit Protection: To prevent damage from overcurrent conditions, the LTC3560ES6 includes a current limit feature.
  • Low Dropout Operation: The regulator is designed for low dropout performance, ensuring continuous operation even when the input voltage is close to the output voltage.

Overall, the LTC3560ES6 from Linear Technology is a powerful solution for designers looking to maximize power efficiency and minimize space in their next-generation portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess