EN
  • EN
  • DE

LTC3565EMSE#PBF

Part No LTC3565EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 1.25A SYNC 10MSOP / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Single-Out 0.6V to 5V 1.25A 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 1.25A
Frequency - Switching Up to 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 783435-LTC3565EMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3565
Introduction Date January 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3565EMSE#PBF CAD Model

Description

The LTC3565EMSE#PBF from Linear Technology is a highly integrated power management solution designed for portable and compact applications. This advanced synchronous buck regulator offers four high-efficiency outputs, making it an ideal choice for powering multiple voltage rails within a system.

Key Features

  • Quad Output Channels: This device features four synchronous buck regulators that allow for efficient power conversion with reduced external component count.
  • High Efficiency: The LTC3565EMSE#PBF is capable of up to 95% efficiency, which helps to minimize heat generation and extend battery life in portable applications.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.25V to 5.5V, accommodating a variety of power sources including single-cell Li-Ion batteries.
  • Adjustable Output Voltages: The output voltages are adjustable, giving designers the flexibility to tailor the power supply to specific application requirements.
  • Selectable Switching Frequency: The device offers a selectable switching frequency from 1MHz to 2.25MHz, which allows for optimization between efficiency and external component size.
  • Burst Mode® Operation: For improved efficiency at light loads, Burst Mode operation reduces quiescent current and maintains high efficiency over a wide range of load currents.
  • Over-Temperature Protection: The LTC3565EMSE#PBF includes over-temperature protection to safeguard the device and the system under extreme conditions.
  • Compact Package: Offered in a compact 16-lead MSOP package, it is suitable for space-constrained applications.

Applications

The LTC3565EMSE#PBF is a versatile power management IC that is well-suited for a variety of applications, including:

  • Portable Instruments
  • Medical Devices
  • Wireless Modems
  • Handheld Devices

With its high efficiency, multiple output channels, and a wide range of safety and convenience features, the LTC3565EMSE#PBF from Linear Technology stands out as a robust and reliable solution for complex power supply requirements in modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0126 $50.3150
61+ $1.6514 $100.7354
94+ $1.5998 $150.3812
130+ $1.5482 $201.2660
168+ $1.4966 $251.4288
224+ $1.3418 $300.5632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess