EN
  • EN
  • DE

LTC3568EDD

Part No LTC3568EDD
Manufacturer Linear Technology
Description 1.8A, 4MHz, Synchronous Step-Down DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208809-LTC3568EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3568EDD CAD Model

Description

Introducing the LTC3568EDD from Linear Technology

The LTC3568EDD is a highly efficient, compact, and versatile integrated circuit designed for power management applications. This product, crafted by Linear Technology, a leader in analog integrated circuits, offers a multifaceted solution for portable electronics that require durable and reliable power management systems.

Key Features and Benefits

  • High Efficiency: The LTC3568EDD boasts a synchronous buck regulator that delivers up to 96% efficiency. This feature ensures that power is utilized optimally, extending battery life and reducing heat generation in sensitive electronic devices.
  • Compact Design: Housed in a small 3mm x 3mm DFN package, this product provides a space-saving solution, which is critical for modern portable electronics where internal real estate is at a premium.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 2.5V to 5.5V, making it compatible with a variety of power sources and allowing for flexible design options for engineers.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, providing a customizable solution that can cater to the specific needs of various applications.
  • No Schottky Diode Required: The internal synchronous rectification eliminates the need for an external Schottky diode, thereby reducing component count and simplifying the overall design.
  • Stable with Ceramic Capacitors: The LTC3568EDD is stable with ceramic output capacitors, ensuring solid performance with modern capacitor technologies.
  • Low Dropout Operation: The 100% duty cycle low dropout operation is beneficial when the input voltage is close to the output voltage, maintaining consistent performance and efficiency.

Applications

The LTC3568EDD is suitable for a wide range of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Modems
  • GPS Devices
  • Battery-Powered Equipment

With its high efficiency, compact size, and flexible design options, the LTC3568EDD from Linear Technology is an excellent choice for designers looking to enhance the power management systems of their portable and battery-operated devices. Its robust feature set ensures reliable performance in a variety of challenging applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,030 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess