EN
  • EN
  • DE

LTC3569EUD#TRPBF

Part No LTC3569EUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ TRPL SYNC 20QFN / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Triple-Out 0.425V to 5.5V 1.2A/0.6A/0.6A 20-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 3
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 0.425V
Output Voltage MAX 5.5V
Output Current 600mA, 1.2A
Frequency - Switching 2.25MHz, 1MHz ~ 3MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x3)
Win Source Part Number 783441-LTC3569EUD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3569
Introduction Date January 05, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3569EUD#TRPBF CAD Model

Description

Product Overview: LTC3569EUD#TRPBF from Linear Technology

The LTC3569EUD#TRPBF is a high-efficiency, quad-output, synchronous buck regulator integrated circuit (IC) designed by Linear Technology. It is engineered to deliver continuous output currents of 1.25A from its two channels and 400mA from the other two, making it a versatile power management solution for a wide range of applications. This IC is particularly suitable for portable devices, where power efficiency and space constraints are critical considerations.

Key Features:

  • Quad-Channel Output: The LTC3569EUD#TRPBF provides four independent regulated outputs, with two channels capable of delivering up to 1.25A each and the other two channels delivering up to 400mA each.
  • High Efficiency: With synchronous rectification, the IC achieves high efficiency, which is crucial for battery-powered devices, as it extends battery life and reduces thermal issues.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 5.5V, accommodating a variety of power sources and making it suitable for single-cell Li-Ion/Polymer or multicell alkaline/NiMH applications.
  • Adjustable Output Voltage: Output voltages are adjustable down to 0.6V, allowing for great flexibility in powering different circuit components.
  • Compact Package: Housed in a compact 24-pin QFN package (4mm x 4mm), the LTC3569EUD#TRPBF saves precious board space in densely packed electronic systems.
  • Integrated Switches: Internal switches contribute to a reduced bill of materials and simplify the design process.
  • Thermal Protection: The IC includes overtemperature protection, safeguarding the device and the system from damage due to excessive heat.

Applications:

The LTC3569EUD#TRPBF is ideal for a variety of applications, including but not limited to:

  • Portable Medical Equipment
  • Handheld Devices
  • GPS Devices
  • Digital Cameras
  • Wireless and DSL Modems

This product from Linear Technology demonstrates a commitment to providing advanced power management solutions that meet the needs of modern electronic devices. Its combination of efficiency, versatility, and compact form factor makes the LTC3569EUD#TRPBF a top choice for engineers and designers looking to optimize their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess