EN
  • EN
  • DE

LTC3601IMSE#PBF

Part No LTC3601IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A SYNC 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 14.52V
Output Current 1.5A
Frequency - Switching 2MHz to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 144272-LTC3601IMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3601IMSE#PBF CAD Model

Description

Linear Technology's LTC3601IMSE#PBF: High-Efficiency, Monolithic Synchronous Buck Regulator

The LTC3601IMSE#PBF is a high-performance, monolithic synchronous buck regulator from Linear Technology, a name synonymous with precision, reliability, and innovation in the field of power management integrated circuits. This regulator is designed to deliver a continuous output current up to 1.5A with a wide input voltage range of 4V to 15V, making it an ideal choice for a variety of applications that require efficient power conversion.

One of the standout features of the LTC3601IMSE#PBF is its high efficiency, which can reach up to 95%. This is achieved through the use of internal top and bottom high-efficiency power switches that have been optimized for low voltage drop and minimal quiescent current. The regulator operates at a fixed frequency of 2.25MHz, allowing the use of small, low-cost capacitors and inductors while minimizing the overall solution footprint.

The LTC3601IMSE#PBF incorporates a unique constant-frequency, current mode architecture. This design provides excellent line and load transient response, which is critical for applications that demand a stable power supply under varying conditions. Additionally, the regulator features a programmable soft-start function to limit inrush current during startup, further enhancing system stability and reliability.

For protection, the LTC3601IMSE#PBF includes a range of safety features. Overcurrent protection is built-in, safeguarding the regulator and downstream components from excessive current draw. Thermal protection is also provided, shutting down the regulator in the event of overheating to prevent damage to the IC and the system it powers.

Designed for versatility, the LTC3601IMSE#PBF is suitable for a broad array of applications, including portable devices, automotive power supplies, industrial equipment, and distributed DC/DC systems. Its compact, thermally enhanced MSOP-16 package ensures a minimal footprint while providing excellent thermal performance.

In summary, the LTC3601IMSE#PBF from Linear Technology represents a compact, efficient, and robust power solution for designers looking to optimize their power management systems with a reliable synchronous buck regulator.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess