Product Overview: LTC3602IUF#TRPBF
The LTC3602IUF#TRPBF is a high-performance, monolithic synchronous buck regulator from Linear Technology, a brand of Analog Devices. This efficient power management IC is designed to deliver up to 2.5A of continuous output current at voltages as low as 0.6V. It operates from a wide input voltage range of 4V to 15V, making it suitable for a variety of applications, including automotive, industrial, and portable devices.
With its integrated top and bottom power MOSFETs, the LTC3602IUF#TRPBF achieves high efficiency across a wide range of load currents. This feature, combined with its current mode operation, provides fast transient response and excellent loop stability. The regulator also offers a selectable switching frequency from 300kHz to 2.25MHz, allowing designers to optimize efficiency while minimizing external component size.
The LTC3602IUF#TRPBF is equipped with a range of protective features to ensure reliable operation under harsh conditions. These include overtemperature protection, overcurrent protection, and a foldback current limit, which helps to safeguard the device and the load during overload conditions. Additionally, the regulator has an internal soft-start to reduce inrush current during startup, further enhancing system reliability.
This product comes in a compact 24-lead QFN (4mm x 4mm) package, which is ideal for space-constrained applications. It is rated for operation over the industrial temperature range of -40°C to 125°C, ensuring performance in extreme environments.
Key features of the LTC3602IUF#TRPBF include:
- 2.5A Output Current
- Wide Input Voltage Range: 4V to 15V
- Adjustable Switching Frequency: 300kHz to 2.25MHz
- Low Output Voltage: Down to 0.6V
- Current Mode Operation for Excellent Transient Response
- Integrated Power MOSFETs for High Efficiency
- Thermal Protection, Overcurrent Protection, and Foldback Current Limit
- Compact 24-lead QFN Package
- Industrial Temperature Range: -40°C to 125°C
The LTC3602IUF#TRPBF is an ideal choice for designers looking for a robust, high-efficiency power solution that can handle demanding applications while minimizing board space.