EN
  • EN
  • DE

LTC3605AEUF#TRPBF

Part No LTC3605AEUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A SYNC 24QFN / Conv DC-DC 4V to 20V Synchronous Step Down Single-Out 0.6V to 19.8V 5A 24-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 20V
Output Voltage 0.6V
Output Voltage MAX 19.8V
Output Current 5A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 783477-LTC3605AEUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3605A
Introduction Date May 21, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3605AEUF#TRPBF CAD Model

Description

LTC3605AEUF#TRPBF: High Performance, Efficient Synchronous Buck Regulator

The LTC3605AEUF#TRPBF from Linear Technology is a high-performance, synchronous buck regulator that provides an efficient power management solution for a wide range of applications. This compact and versatile IC is designed to deliver up to 4A of continuous output current at voltages as low as 0.6V, making it suitable for powering the latest generation of microprocessors, FPGAs, and DSPs.

Featuring a wide input voltage range of 4V to 20V, the LTC3605AEUF#TRPBF can operate from a variety of power sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, and intermediate bus voltages. This flexibility makes it an ideal choice for portable devices, networking equipment, and industrial systems.

The LTC3605AEUF#TRPBF utilizes a constant-frequency, current mode architecture with a high-speed operational amplifier to provide excellent transient response and loop stability. This design enables the use of small, low-cost ceramic capacitors without compromising performance. The switching frequency is programmable from 300kHz to 4MHz, allowing designers to optimize efficiency while minimizing external component size.

With its internal synchronous switches, the LTC3605AEUF#TRPBF achieves high efficiency over a broad range of load currents. This minimizes power loss and heat generation, which is critical for thermal management in space-constrained applications. Additionally, the device features a Power Good output, precision enable threshold, and a tracking capability for supply sequencing.

Built-in protection features include overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under adverse conditions. The LTC3605AEUF#TRPBF is available in a thermally enhanced, 24-lead QFN package, which provides excellent thermal performance in a compact footprint.

In summary, the LTC3605AEUF#TRPBF from Linear Technology is a robust and efficient solution for modern electronics requiring a high-quality power supply. Its combination of performance, versatility, and protection features make it an excellent choice for designers looking to optimize their power systems for both performance and space.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8424 $55.6848
5+ $22.8451 $114.2255
7+ $22.1312 $154.9184
10+ $21.4173 $214.1730
13+ $20.7034 $269.1442
17+ $18.5616 $315.5472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess