EN
  • EN
  • DE

LTC7813EUH#PBF

Part No LTC7813EUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Synchronous Boost and Buck Controllers 4.5V to 60V Automotive 32-Pin QFN EP Tube / IC REG CTRLR BUCK/BOOST 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 2
Output Phases 1
Supply Voltage 4.5 V ~ 60 V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 96%, 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 784511-LTC7813EUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC7813
Introduction Date March 16, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC7813EUH#PBF CAD Model

Description

Linear Technology LTC7813EUH#PBF - High Performance DC/DC Converter

The LTC7813EUH#PBF is a high-performance, synchronous step-down switching regulator controller that delivers efficiency, precision, and durability for a wide range of applications. Manufactured by Linear Technology, a leader in analog integrated circuits, this product is designed to cater to the demanding requirements of modern electronic devices.

At the heart of the LTC7813EUH#PBF is a dual-phase operation that ensures stable output with reduced ripple, making it an ideal choice for sensitive electronic components that require a steady and reliable power supply. This product can operate with a wide input voltage range from 4.5V to 38V, which allows it to accommodate various sources of power, from batteries to industrial power rails.

One of the standout features of this device is its low quiescent current, which enhances its efficiency and makes it suitable for battery-powered systems where power conservation is critical. Additionally, the LTC7813EUH#PBF boasts a powerful 1.1Ω on-chip MOSFET gate drivers that enable the use of high power external MOSFETs, providing robust power delivery for high current applications.

The LTC7813EUH#PBF also offers a range of protection features to ensure the longevity and safety of both the regulator and the system it powers. These include overvoltage protection, overcurrent protection, and thermal shutdown. Furthermore, the device supports a selectable fixed frequency from 50kHz to 900kHz or can be synchronized to an external clock, allowing for flexibility in minimizing interference with sensitive RF or audio systems.

Designed in a compact (5mm x 5mm) QFN package, the LTC7813EUH#PBF is suitable for space-constrained applications while still providing robust power management capabilities. It is an excellent choice for a variety of applications, including automotive, industrial, telecommunications, and portable electronics, where performance and efficiency cannot be compromised.

Linear Technology's commitment to quality ensures that the LTC7813EUH#PBF meets the highest standards, providing reliable and consistent performance for your advanced power regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $4.0465

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7512 $52.2632
26+ $3.8985 $101.3610
40+ $3.7766 $151.0640
55+ $3.6548 $201.0140
71+ $3.5330 $250.8430
95+ $3.1675 $300.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess