EN
  • EN
  • DE

LTC3609IWKG#PBF

Part No LTC3609IWKG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A 52QFN / Conv DC-DC 4V to 32V Synchronous Step Down Single-Out 0.6V to 36V 6A 52-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 32V
Output Voltage 0.6V
Output Voltage MAX 32V
Output Current 6A
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 52-VFQFN Exposed Pad
Manufacturer Package 52-QFN-Multipad (7x8)
Win Source Part Number 783487-LTC3609IWKG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3609
Introduction Date December 16, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3609IWKG#PBF CAD Model

Description

Linear Technology LTC3609IWKG#PBF High Efficiency, Monolithic Synchronous Buck Regulator

The LTC3609IWKG#PBF is a high-performance, monolithic synchronous buck regulator from Linear Technology, a brand of Analog Devices. This regulator is designed to deliver up to 4A of continuous output current at voltages as low as 0.6V, making it an ideal solution for power distribution systems that require a highly efficient, compact, and flexible power management solution.

One of the key features of the LTC3609IWKG#PBF is its wide input voltage range of 4V to 36V, which allows it to accommodate a variety of supply voltages and provides a margin for supply fluctuations. This broad input range makes it suitable for applications powered from single-cell Li-Ion batteries, multi-cell battery stacks, and 12V to 24V intermediate bus systems.

The device utilizes a constant-frequency, current mode architecture, which provides excellent line and load regulation, as well as a fast transient response. The operating frequency is selectable from 300kHz to 4MHz, which allows the use of small, low-cost inductors and capacitors, resulting in a compact PCB layout. Additionally, the LTC3609IWKG#PBF features a user-programmable soft-start to limit inrush current during startup.

For enhanced efficiency, the LTC3609IWKG#PBF incorporates internal low R<sub>DS(ON) switches that enable efficiencies up to 96%. This high efficiency reduces power loss and heat generation, which is crucial for thermal management in space-constrained applications. The device also offers a Burst Mode operation that reduces quiescent current to just 75uA, further improving efficiency at light loads.

Protection features include overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the reliability and longevity of the regulator under adverse conditions. The LTC3609IWKG#PBF is available in a thermally enhanced 32-lead 5mm x 5mm QFN package, which is suitable for automated assembly and offers excellent thermal performance.

Overall, the LTC3609IWKG#PBF is a versatile and robust power management solution that combines high efficiency, flexible operation, and comprehensive protection to meet the needs of a wide range of applications, including portable devices, industrial equipment, automotive systems, and distributed power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess