EN
  • EN
  • DE

LTC3611EWP#TRPBF

Part No LTC3611EWP#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 10A 64QFN / Conv DC-DC 4.5V to 32V Synchronous Step Down Single-Out 0.6V to 32V 10A 64-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 32V
Output Voltage 0.6V
Output Voltage MAX 32V
Output Current 10A
Frequency - Switching 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 64-PowerVFQFN
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 783490-LTC3611EWP#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3611
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3611EWP#TRPBF CAD Model

Description

Linear Technology's LTC3611EWP#TRPBF: High-Performance, Monolithic Synchronous Buck Regulator

The LTC3611EWP#TRPBF is a high-efficiency, synchronous step-down DC/DC converter designed by Linear Technology, a renowned leader in the field of power management solutions. This advanced regulator is capable of delivering up to 12A of continuous output current at voltages as low as 0.6V, making it an ideal choice for power-sensitive applications that require a compact, high-performance power supply solution.

Key Features:

  • High Efficiency: With its synchronous rectification architecture, the LTC3611EWP#TRPBF achieves efficiency levels of up to 95%, minimizing heat generation and power loss in demanding applications.
  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 24V, accommodating a variety of power sources including intermediate bus voltages and battery-powered applications.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.6V with a tight regulation accuracy, allowing for precise power delivery tailored to specific circuit requirements.
  • High-Frequency Operation: The LTC3611EWP#TRPBF supports switching frequencies up to 4MHz, enabling the use of small, low-cost capacitors and inductors, which reduces overall solution size and improves transient response.
  • Robust Thermal Performance: Enclosed in a thermally enhanced 64-lead QFN package, the LTC3611EWP#TRPBF is designed for optimal heat dissipation, ensuring reliable performance even in environments with limited airflow.

Applications:

The LTC3611EWP#TRPBF is versatile and can be used in a wide range of applications, including:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • High-density distributed power systems
  • Point-of-load applications

Advanced Features:

This regulator integrates several advanced features that enhance its performance and ease of use:

  • Programmable Soft-Start: To minimize inrush current and ensure a controlled startup, the LTC3611EWP#TRPBF offers a programmable soft-start feature.
  • Power Good Output: A 'power good' output signal provides a simple method for monitoring the health of the output voltage, simplifying power sequencing and system diagnostics.
  • Current Mode Operation: The current mode control architecture ensures fast transient response and excellent loop stability.
  • Overvoltage Protection: Built-in overvoltage protection helps safeguard the device and the downstream circuitry from potential damage due to voltage spikes.

With its robust design and comprehensive feature set, the LTC3611EWP#TRPBF from Linear Technology stands out as a top-tier power management solution for engineers looking to optimize power efficiency and performance in their next-generation electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4926 $81.4926
2+ $66.8657 $133.7314
3+ $64.7762 $194.3286
4+ $62.6866 $250.7464
5+ $60.5971 $302.9855
6+ $54.3284 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess