The LTC3612EUDC#PBF is a high performance, monolithic synchronous buck regulator from Linear Technology that incorporates a constant frequency, current mode architecture. It is designed to provide up to 4A of continuous output current over a wide input voltage range of 4.5V to 24V, making it an ideal choice for a variety of applications, including distributed power systems, portable instruments, and industrial equipment.
Key Features
- Wide Input Voltage Range: Operates from 4.5V to 24V, suitable for a variety of power sources.
- High Output Current: Capable of delivering up to 4A of continuous output current.
- High Efficiency: Utilizes internal top and bottom N-channel MOSFET switches to minimize power loss and maximize efficiency.
- Adjustable Switching Frequency: The switching frequency can be set from 300kHz to 4MHz, allowing for flexibility in optimizing efficiency and component size.
- Stable with Low ESR Ceramic Capacitors: Capable of stable operation with ceramic output capacitors, reducing the need for bulky and expensive tantalum capacitors.
- Precision Reference Voltage: 0.6V ±1% reference voltage for precise output regulation.
- Programmable Soft-Start: Limits inrush current during startup, providing a controlled voltage ramp.
Applications
- Point-of-Load Regulation
- Distributed Power Systems
- Portable Instruments
- Industrial Equipment
- Datacom and Telecom Applications
The LTC3612EUDC#PBF is available in a compact QFN-24 package, ensuring a minimal footprint on the printed circuit board. Its robust design features include overtemperature protection, overvoltage protection, and short-circuit protection, providing reliable operation under adverse conditions. The combination of its performance, features, and protections makes the LTC3612EUDC#PBF an excellent choice for designers looking for a high-efficiency, versatile DC/DC converter solution.