EN
  • EN
  • DE

LTC3612HUDC#TRPBF

Part No LTC3612HUDC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 20QFN / Conv DC-DC 2.25V to 5.5V Synchronous Step Down Single-Out 0.6V 3A Automotive 20-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.25V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 3A
Frequency - Switching 300kHz ~ 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x4)
Win Source Part Number 783493-LTC3612HUDC#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3612
Introduction Date December 19, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3612HUDC#TRPBF CAD Model

Description

Product Overview: LTC3612HUDC#TRPBF

The LTC3612HUDC#TRPBF is a high-efficiency, monolithic synchronous buck regulator from Linear Technology, which is now part of Analog Devices. This advanced power management integrated circuit (IC) is designed to deliver up to 4A of continuous output current at voltages as low as 0.6V, making it an ideal choice for precision low voltage applications.

Key Features

  • High Efficiency: With its synchronous operation, the LTC3612HUDC#TRPBF can achieve up to 95% efficiency, reducing power losses and improving system performance.
  • Wide Input Voltage Range: The device operates from a 2.25V to 5.5V input voltage range, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to V<sub>IN, providing flexibility for different circuit requirements.
  • Fast Transient Response: The LTC3612HUDC#TRPBF features a high bandwidth control loop, which provides excellent transient response and minimizes output voltage deviations due to sudden load changes.
  • Low Dropout Operation: The regulator's low dropout performance ensures efficient operation even when the input voltage is close to the output voltage.
  • Programmable Frequency: The switching frequency is programmable from 300kHz to 4MHz, allowing designers to optimize the size of external components and performance for their specific application.
  • Robust Protection Features: The device includes overvoltage, overcurrent, and overtemperature protection to safeguard the IC under abnormal conditions.

Applications

The LTC3612HUDC#TRPBF is versatile and can be used in a variety of applications, including:

  • Distributed Power Systems
  • Portable Instruments
  • Medical Devices
  • Industrial Equipment
  • Networking Equipment

Package and Quality

The LTC3612HUDC#TRPBF is offered in a compact 32-lead QFN package, which is RoHS compliant and designed for space-constrained applications. Linear Technology's commitment to high-quality manufacturing ensures reliable performance and longevity in the field.

With its comprehensive feature set and robust design, the LTC3612HUDC#TRPBF is a top-tier solution for efficient power regulation in demanding electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1427 $53.8551
30+ $3.3991 $101.9730
46+ $3.2929 $151.4734
63+ $3.1867 $200.7621
82+ $3.0805 $252.6010
109+ $2.7618 $301.0362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess