EN
  • EN
  • DE

TL5001DR

Part No TL5001DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Win Source Part Number 217690-TL5001DR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL5001DR CAD Model

Description

The Texas Instruments TL5001DR is a versatile and efficient pulse-width-modulation (PWM) controller designed for a wide range of power supply applications. This IC is tailored to deliver precise control for switched-mode power supplies, offering an optimal balance between performance and power consumption. Its compact SOP-8 package makes it suitable for space-constrained applications while providing a robust feature set to enhance the reliability and efficiency of your power supply design.

Key Features

  • Adjustable Switching Frequency: The TL5001DR allows designers to select the switching frequency, which can be adjusted up to 500 kHz, enabling flexibility in the choice of external components and optimization of the power supply's performance.
  • Low Start-Up Current: With a start-up current of just 150 µA, the TL5001DR helps reduce the overall power consumption during the initial power-up phase of the power supply.
  • Wide Operating Range: This PWM controller operates over a wide supply voltage range, accommodating various applications and ensuring consistent performance under fluctuating power conditions.
  • Error Amplifier: An integrated error amplifier provides tight voltage regulation and feedback control, which is essential for maintaining output accuracy and stability.
  • Under-Voltage Lockout (UVLO): The TL5001DR features UVLO protection that prevents operation when the input voltage falls below a certain threshold, protecting the circuit from insufficient supply conditions.
  • Thermal Shutdown: Built-in thermal shutdown functionality ensures the device operates within safe temperature limits, enhancing the longevity and reliability of the application.

Applications

The TL5001DR is ideally suited for a variety of applications that require efficient power regulation, including:

  • DC/DC Converters
  • Off-Line Power Supplies
  • Battery Chargers
  • Power Supply Over-Voltage and Over-Current Protection Circuits

Conclusion

With its comprehensive feature set and adaptability, the Texas Instruments TL5001DR PWM controller is an excellent choice for designers seeking a reliable and efficient solution for their power supply needs. Whether for consumer electronics, industrial systems, or portable devices, the TL5001DR delivers the performance and flexibility required for today's demanding power applications.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess