EN
  • EN
  • DE

TPPM0111DWPR

Part No TPPM0111DWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V/1.5V 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 2 Output 1.5A, 300mA 20-HSOIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 55°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Case / Package 20-HSOIC
Family Name TPPM01
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPPM0111DWPRG4, TPPM0111DWPRG4-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900684-TPPM0111DWPR
Ultra Librarian 3D Model Ultra Librarian TPPM0111DWPR CAD Model

Description

Product Overview: TPPM0111DWPR from Texas Instruments

The TPPM0111DWPR is a cutting-edge integrated circuit developed by the renowned manufacturer, Texas Instruments. This product is part of Texas Instruments' extensive portfolio of electronic components designed for high efficiency and reliability. The TPPM0111DWPR is specifically crafted to meet the rigorous demands of modern electronic applications, providing a robust solution for designers and engineers.

Key Features

  • High Performance: The TPPM0111DWPR is built to deliver exceptional performance, ensuring that electronic systems operate smoothly and efficiently.
  • Energy Efficient: With energy conservation being a critical factor in electronic design, this product is optimized for low power consumption, helping to reduce the overall energy footprint of the systems it is integrated into.
  • Durability: Texas Instruments is known for its commitment to quality, and the TPPM0111DWPR is no exception. It is constructed with durability in mind, able to withstand the wear and tear of everyday use.

Applications

The versatility of the TPPM0111DWPR allows it to be used across a wide range of applications. It is particularly well-suited for use in:

  • Power management systems
  • Embedded processing units
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Technical Specifications

The TPPM0111DWPR boasts impressive technical specifications that make it a top choice for a variety of electronic projects:

  • Manufacturer: Texas Instruments
  • Product Category: [Specific category]
  • RoHS: [Compliance status]
  • Package / Case: [Package type]
  • Operating Temperature Range: [Temperature range]
  • [Other relevant technical details]

Quality and Support

Texas Instruments stands behind the quality of the TPPM0111DWPR with comprehensive support and documentation. Customers can access a wealth of resources, including datasheets, reference designs, and technical support, ensuring a smooth integration process from concept to production.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0168 $52.2184
31+ $3.2959 $102.1729
47+ $3.1929 $150.0663
65+ $3.0899 $200.8435
84+ $2.9869 $250.8996
113+ $2.6779 $302.6027
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess