EN
  • EN
  • DE

LTC3615IUF#TRPBF

Part No LTC3615IUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL SYNC 24QFN / Conv DC-DC 2.25V to 5.5V Synchronous Step Down Dual-Out 0.6V to 5.5V 3A/3A Automotive 24-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.25V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 3A
Frequency - Switching 400kHz ~ 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN-EP (4x4)
Win Source Part Number 783501-LTC3615IUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3615
Introduction Date April 20, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3615IUF#TRPBF CAD Model

Description

Linear Technology's LTC3615IUF#TRPBF: A High-Performance, Monolithic Synchronous Buck Regulator

The LTC3615IUF#TRPBF from Linear Technology is a cutting-edge, high-efficiency, synchronous buck regulator that offers a compact and high-performance power management solution for a wide range of applications. This regulator is designed to convert a higher input voltage to a lower output voltage with outstanding efficiency, making it an ideal choice for portable devices, networking equipment, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The LTC3615IUF#TRPBF operates from an input voltage range of 2.25V to 5.5V, which allows it to accommodate a variety of power sources including single-cell Li-Ion batteries, multi-cell battery configurations, and regulated 5V supplies.
  • Adjustable Output Voltage: Its output voltage is adjustable from 0.6V to VIN, enabling precise regulation for various low-voltage requirements.
  • High Efficiency: With its synchronous rectification and low dropout operation, the LTC3615IUF#TRPBF achieves high efficiency across a wide range of load currents.
  • High Current Capability: The device can deliver up to 3A of continuous output current, making it suitable for powering high-current applications.
  • Thermal Performance: Housed in a 24-lead QFN package, the LTC3615IUF#TRPBF is designed for optimal thermal performance, ensuring reliability even under high power operation.
  • Robust Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, safeguarding the device and the system it powers from various fault conditions.
  • Flexible Switching Frequency: The switching frequency is programmable from 500kHz to 4MHz, which allows optimization between efficiency and external component size.

Applications:

The LTC3615IUF#TRPBF is versatile enough to be used in a multitude of applications, including:

  • Portable electronics
  • Telecommunications
  • Networking equipment
  • Industrial control systems
  • Point of load power supplies

Overall, the LTC3615IUF#TRPBF by Linear Technology is a highly adaptable and efficient solution for modern power management challenges, offering the performance and features needed to meet the demands of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9686 $54.8430
12+ $8.9999 $107.9988
18+ $8.7187 $156.9366
24+ $8.4374 $202.4976
31+ $8.1562 $252.8422
42+ $7.3124 $307.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess