EN
  • EN
  • DE

MAX17094ETM+

Part No MAX17094ETM+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2A 7OUT 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 7
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 6V
Maximum Output Voltage 14V
Output Current 2A (Switch)
Frequency - Switching 450kHz to 1.2MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TQFN-EP (6x6)
Win Source Part Number 1066556-MAX17094ETM+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17094ETM+ CAD Model

Description

Maxim Integrated's MAX17094ETM+ Product Overview

The MAX17094ETM+ is a high-performance, versatile power-management integrated circuit (IC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This IC is specifically tailored to meet the demanding power requirements of modern electronic devices such as laptops, ultrabooks, and other portable computing equipment.

Key Features

  • Multiple Outputs: The MAX17094ETM+ comes with multiple regulated outputs, including a synchronous buck converter, a linear regulator, and a high-efficiency boost converter, which work together to provide a comprehensive power solution.
  • High Efficiency: With its advanced power conversion technology, the device ensures high efficiency across a wide range of load conditions, thereby extending battery life and reducing heat generation.
  • Integrated FETs: The built-in power MOSFETs minimize external component count, reduce board space, and simplify the overall design process.
  • Programmable Switching Frequency: The IC allows for a flexible switching frequency that can be programmed to optimize performance for specific applications.
  • Comprehensive Protection: It includes features such as overvoltage, undervoltage, overcurrent, and thermal protection to safeguard the system against various fault conditions.

Applications

The MAX17094ETM+ is ideal for a range of applications that require efficient power management and distribution. Its robust design and flexible features make it suitable for:

  • Notebook Computers
  • Ultrabooks
  • Portable Computing Devices
  • Other Multi-Output Power Supply Requirements

Technical Specifications

The MAX17094ETM+ operates over a wide input voltage range and has a programmable frequency up to 1MHz. It is available in a compact, thermally efficient, 48-pin thin QFN package, making it an excellent choice for space-constrained applications.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX17094ETM+ is no exception. It undergoes rigorous testing and quality assurance processes to ensure reliability and performance in the field.

Overall, the MAX17094ETM+ by Maxim Integrated represents a powerful, efficient, and reliable solution for advanced power management needs in today's electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5500 $62.0000
95+ $1.2717 $120.8115
145+ $1.2324 $178.6980
195+ $1.1920 $232.4400
255+ $1.1527 $293.9385
340+ $1.0337 $351.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess