EN
  • EN
  • DE

LTC3624EMSE-2#PBF

Part No LTC3624EMSE-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SYNC 12MSOP / Conv DC-DC 2.7V to 17V Synchronous Step Down Single-Out 0.6V to 17V 2A 12-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 17V
Output Voltage 0.6V
Output Voltage MAX 17V
Output Current 2A
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 783516-LTC3624EMSE-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3624-2
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3624EMSE-2#PBF CAD Model

Description

Product Overview: LTC3624EMSE-2#PBF

The LTC3624EMSE-2#PBF is a high-efficiency, monolithic synchronous step-down regulator from Linear Technology, designed to deliver a continuous output current up to 2A. This powerful and compact DC/DC converter operates over an input voltage range of 2.7V to 17V, making it suitable for a wide array of applications including automotive, industrial, and portable systems that require efficient power conversion.

Key Features

  • High Efficiency: With its synchronous rectification, the LTC3624EMSE-2#PBF achieves up to 95% efficiency, minimizing heat generation and power loss, which is critical for battery-powered devices.
  • Wide Input Voltage Range: The device can operate from an input voltage of 2.7V to 17V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to the VIN, providing flexibility for different voltage requirements.
  • Compact Design: The LTC3624EMSE-2#PBF comes in a compact 12-lead MSOP package with a thermal pad for enhanced thermal performance.
  • Low Dropout Operation: The regulator's low dropout capability ensures efficient operation even when the input voltage is close to the output voltage.
  • Stable with Ceramic Capacitors: The device is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other capacitor types.

Applications

The LTC3624EMSE-2#PBF is versatile and can be used in a plethora of applications. Its robust design makes it ideal for automotive power systems, industrial supplies, and distributed power systems. The device is also well-suited for portable and battery-operated electronics where power efficiency is paramount.

Protection Features

Safety is a key concern in power management, and the LTC3624EMSE-2#PBF addresses this with several protective features. It includes over-temperature protection and current limiting to prevent damage under abnormal conditions. Additionally, the device offers undervoltage lockout (UVLO) to ensure that the regulator operates only when the input voltage is within a safe range.

Overall, the LTC3624EMSE-2#PBF from Linear Technology is a reliable and efficient solution for modern power conversion challenges, offering a blend of performance, flexibility, and protection for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess