EN
  • EN
  • DE

LTC3634EUFD#TRPBF

Part No LTC3634EUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV DDR DDR2 DDR3 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 1.4 V to 15 V
Number of Outputs 2
Output Voltage 0.6 V to 3 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-QFN (4x5)
Win Source Part Number 1062855-LTC3634EUFD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3634EUFD#TRPBF CAD Model

Description

Linear Technology's LTC3634EUFD#TRPBF Dual Channel, High Efficiency, 15V, 1A Synchronous Step-Down Regulator

The LTC3634EUFD#TRPBF is a high-performance, dual-channel synchronous step-down regulator from Linear Technology, designed to deliver efficient power management for a wide range of applications. This compact and versatile component operates over a voltage range of 4V to 15V, making it suitable for systems powered from a variety of sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, and regulated wall adapters.

Each channel of the LTC3634EUFD#TRPBF is capable of delivering up to 1A of continuous output current with efficiencies as high as 95%. This is achieved through the use of low RDS(ON) internal switches and a constant frequency, current mode architecture, which also provides excellent line and load regulation. The regulator's high efficiency reduces the need for heat sinking and allows for a more compact system design.

The LTC3634EUFD#TRPBF features selectable Burst Mode® operation, which enhances efficiency at light loads by reducing quiescent current. For noise-sensitive applications, the regulator can be configured to run in forced continuous mode, providing a low-noise output that remains consistent regardless of load variations. Additionally, the device offers a selectable switching frequency from 500kHz to 4MHz, enabling designers to optimize efficiency while minimizing external component size.

Other notable features of the LTC3634EUFD#TRPBF include independent soft-start capability for each channel, which limits inrush current during startup, and a power good status output for each channel, which provides a signal when the output is within regulation. The device also includes over-temperature protection and short-circuit protection, enhancing the safety and reliability of the end application.

The LTC3634EUFD#TRPBF is available in a 24-lead, 4mm x 5mm QFN package, which is designed to occupy minimal board space while offering excellent thermal performance. Its robust design and comprehensive feature set make it an ideal choice for portable electronics, automotive power supplies, distributed power systems, and other space-constrained applications that require efficient power conversion.

With its combination of dual-channel flexibility, high efficiency, and compact form factor, the LTC3634EUFD#TRPBF from Linear Technology stands out as a premier solution for modern power management challenges.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1907 $50.2884
30+ $3.4385 $103.1550
46+ $3.3311 $153.2306
63+ $3.2236 $203.0868
81+ $3.1162 $252.4122
108+ $2.7938 $301.7304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess