EN
  • EN
  • DE

LTC3642EDD-5#PBF484

Part No LTC3642EDD-5#PBF484
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732185-LTC3642EDD-5#PBF484
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3642EDD-5#PBF484 CAD Model

Description

LTC3642EDD-5#PBF484 High Efficiency, Low Noise Step-Down Converter

The LTC3642EDD-5#PBF484 is a high-performance step-down converter designed by Linear Technology, now part of Analog Devices. This component is specifically engineered to deliver efficient, low-noise voltage regulation with a compact footprint, making it ideal for space-constrained applications.

With its wide input voltage range of 4.5V to 45V, the LTC3642EDD-5#PBF484 is versatile enough to handle a variety of power sources, including those found in automotive and industrial environments. It is capable of providing an output voltage of 5V, making it suitable for powering logic devices, microcontrollers, and other sensitive electronic circuits.

The device employs a constant-frequency, current mode architecture that enables a stable and low-noise operation. Its high switching frequency of up to 2.25MHz allows for the use of small, low-cost capacitors and inductors, which reduces the overall solution size and cost. Additionally, the LTC3642EDD-5#PBF484 features a low dropout operation, ensuring continued regulation of the output voltage even when the input voltage is close to the output voltage, thus enhancing the efficiency of the system.

In terms of protection, the LTC3642EDD-5#PBF484 includes overtemperature and overcurrent protection, safeguarding the device and the system it powers from potential damage due to abnormal operating conditions. The thermal shutdown feature ensures that the device operates within safe temperature limits.

For design flexibility, the LTC3642EDD-5#PBF484 offers programmable soft-start functionality to control the inrush current during startup, which can be critical in preventing system glitches. It is available in a compact 10-lead (3mm × 3mm) DFN package, which is suitable for automated assembly processes and fits well into densely packed PCB layouts.

Overall, the LTC3642EDD-5#PBF484 is a reliable and efficient solution for designers looking to implement a high-quality power management system in their electronic products. Its combination of efficiency, low noise, and a small form factor make it a top choice for a wide range of applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1652 $61.9824
28+ $4.2389 $118.6892
43+ $4.1060 $176.5580
59+ $3.9732 $234.4188
76+ $3.8415 $291.9540
101+ $3.4442 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess