EN
  • EN
  • DE

LTC3676EUJ#PBF

Part No LTC3676EUJ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV I.MX6 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, i.MX6
Voltage - Input 2.7 V to 5.5 V
Number of Outputs 7
Output Voltage Adjustable
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 40-QFN (6x6)
Win Source Part Number 1062881-LTC3676EUJ#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3676EUJ#PBF CAD Model

Description

The LTC3676EUJ#PBF is a highly versatile power management integrated circuit (PMIC) designed by Linear Technology, now part of Analog Devices, to cater to the demanding needs of complex portable electronics. This multifunctional PMIC features a robust design that integrates multiple regulators, making it an ideal choice for powering the various subsystems within mobile computing and communication devices.

Key Features

  • Multiple Regulators: The LTC3676EUJ#PBF includes four synchronous step-down regulators, providing efficient power conversion with adjustable output voltages to accommodate a range of components.
  • Programmable Sequencing: The PMIC offers programmable power-up and power-down sequencing, allowing for tailored startup procedures that can protect sensitive components and extend device longevity.
  • Buck-Boost Configuration: The device supports a buck-boost configuration that ensures a stable power supply even when the input voltage fluctuates, which is crucial for battery-powered applications.
  • I2C Interface: An I2C compatible interface is available for advanced control and monitoring of the power system, providing a means for dynamic voltage scaling and power optimization.
  • Robust Protection Features: The LTC3676EUJ#PBF includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system against various fault conditions.

Applications

The power management capabilities of the LTC3676EUJ#PBF make it suitable for a wide array of applications, particularly in:

  • Smartphones and Tablets
  • Portable Computing Devices
  • Wireless Networking Devices
  • Handheld Instruments

Technical Specifications

The LTC3676EUJ#PBF operates over a wide input voltage range and offers a compact QFN package. Its technical specifications include:

  • Input Voltage Range: 2.25V to 5.5V
  • Adjustable Output Voltages
  • 2.25MHz Switching Frequency
  • Thermal Overload Protection
  • 40-Pin QFN Package

With its comprehensive feature set and flexible design, the LTC3676EUJ#PBF from Linear Technology is an exceptional choice for designers looking to streamline power management in their next-generation portable devices.

You May Also Be Interested in

Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess