EN
  • EN
  • DE

LTC3676IUJ#PBF

Part No LTC3676IUJ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV I.MX6 40QFN / Microprocessor Based Systems 2.7V to 5.5V Automotive 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Converter, i.MX6
Voltage - Input 2.7 V ~ 5.5 V
Number of Outputs 7
Voltage - Output Adjustable
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 783566-LTC3676IUJ#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3676
Introduction Date June 28, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3676IUJ#PBF CAD Model

Description

Product Overview: LTC3676IUJ#PBF

The LTC3676IUJ#PBF is a highly versatile power management integrated circuit (PMIC) developed by Linear Technology, now part of Analog Devices. This advanced PMIC is designed to cater to the demanding needs of portable and handheld devices that require multiple power rails with high efficiency and compact form factors. The LTC3676IUJ#PBF offers a comprehensive solution for powering the various subsystems within complex portable electronics.

Key Features

  • Multiple Regulators: The device includes four high-efficiency, step-down buck converters, providing a range of output voltage options to power different components such as processors, memory, and peripherals.
  • Programmable Outputs: Each of the buck converters can be programmed to different output voltages via an I²C interface, enabling precise control over the power supply to meet the specific needs of various system components.
  • Integrated LDOs: In addition to the buck converters, the LTC3676IUJ#PBF features multiple low-dropout linear regulators (LDOs) for lower current applications, further expanding its capability to manage an entire system's power requirements.
  • Power Sequencing: The device supports programmable power-on sequencing, ensuring that each power rail is activated in the correct order for safe and reliable system start-up.
  • High Efficiency: With its high switching frequency and low RDS(on) internal switches, the LTC3676IUJ#PBF ensures efficient power conversion, which is critical for maximizing battery life in portable applications.
  • Compact Package: Housed in a compact 40-pin 5mm x 7mm QFN package, the LTC3676IUJ#PBF saves valuable board space, making it ideal for space-constrained applications.

Applications

The LTC3676IUJ#PBF is well-suited for a wide range of portable devices, including:

  • Smartphones and tablets
  • Portable media players
  • Handheld medical devices
  • Portable industrial and test equipment

With its robust power management capabilities and flexible configuration options, the LTC3676IUJ#PBF is a prime choice for designers seeking to create efficient, reliable, and high-performance portable systems.

You May Also Be Interested in

Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5529 $52.4232
19+ $5.3767 $102.1573
29+ $5.2087 $151.0523
40+ $5.0407 $201.6280
52+ $4.8727 $253.3804
69+ $4.3686 $301.4334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess