EN
  • EN
  • DE

LTC3703HGN

Part No LTC3703HGN
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LTC3703 - IC VOLT REG TRANSISTOR / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Linear Technology
Series *
Package Bulk
Product Status Active
Base Product Number LTC3703
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 626147-LTC3703HGN
Ultra Librarian 3D Model Ultra Librarian LTC3703HGN CAD Model

Description

LTC3703HGN High Performance Step-Down Switching Regulator

The LTC3703HGN is a versatile high performance step-down switching regulator designed by Linear Technology to cater to a wide range of power supply applications. This advanced monolithic synchronous buck regulator integrates top-notch features to provide efficient, fast, and reliable operation for converting a higher input voltage to a lower output voltage with a high degree of accuracy and efficiency.

Key Features:

  • Wide Input Voltage Range: The LTC3703HGN operates over a broad input voltage range, making it suitable for applications with input sources ranging from 4V to 60V. This flexibility allows it to be used in various systems, including automotive, industrial, and telecommunication power supplies.
  • High Output Current: Capable of delivering substantial output currents, this regulator is ideal for powering high-demand circuits. The exact current capabilities depend on the external components and thermal conditions.
  • High Efficiency: With its synchronous operation, the LTC3703HGN can achieve high efficiencies, reducing the need for heat sinking and improving overall system performance.
  • Adjustable Switching Frequency: The switching frequency can be programmed from 100kHz to 600kHz, allowing designers to optimize the regulator for efficiency or component size depending on the application requirements.
  • Robust Thermal Performance: The LTC3703HGN is available in a thermally enhanced 16-lead SSOP package, which aids in heat dissipation and ensures reliable operation under varying load conditions.
  • Protection Features: It includes a range of protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding the device and the system against fault conditions.

Applications:

The LTC3703HGN's robustness and versatility make it suitable for a wide array of applications, including but not limited to:

  • Point-of-Load (POL) power supplies
  • Distributed Power Systems
  • Automotive electronics
  • Industrial power systems
  • Telecommunications equipment
  • Datacom and Storage Systems

With its advanced design and comprehensive feature set, the LTC3703HGN by Linear Technology stands out as a powerful solution for complex power supply challenges, delivering performance and reliability to meet the demands of modern electronic systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess