EN
  • EN
  • DE

LTC3705EGN

Part No LTC3705EGN
Manufacturer Linear Technology
Description 2-Switch Forward Controller and Gate Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208837-LTC3705EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3705EGN CAD Model

Description

LTC3705EGN - High-Efficiency Step-Down Switching Regulator from Linear Technology

The LTC3705EGN is a high-performance, monolithic synchronous step-down switching regulator designed by Linear Technology to deliver efficient power management for a wide range of applications. This advanced regulator integrates top-notch features to ensure reliable operation and optimized power conversion in compact and demanding environments.

Key Features:

  • Wide Input Voltage Range: The LTC3705EGN operates from an input voltage range of 4V to 36V, making it suitable for applications powered from single-cell Li-Ion batteries to fixed 12V, 24V, and 28V systems.
  • Adjustable Switching Frequency: Users can program the switching frequency from 200kHz to 2.4MHz with an external resistor or synchronize it to an external clock, allowing flexibility in optimizing efficiency and component size.
  • High Efficiency: Its synchronous operation provides efficiencies as high as 95%, reducing the need for external heat sinking and saving board space.
  • Low Dropout Operation: The internal switches have a strong gate drive, enabling the LTC3705EGN to maintain regulation even under low dropout conditions.
  • Robust Protection Features: The device includes overvoltage protection, undervoltage lockout, thermal shutdown, and overcurrent protection, ensuring safe operation under abnormal conditions.
  • Compact Package: The LTC3705EGN is available in a 16-lead SSOP package, which is ideal for space-constrained applications.

Applications:

Due to its versatile feature set and robust design, the LTC3705EGN is well-suited for a variety of applications, including:

  • Telecommunications and Networking Equipment
  • Automotive Electronics
  • Industrial Power Supplies
  • Portable Electronic Devices
  • Distributed Power Systems

Conclusion:

The LTC3705EGN from Linear Technology stands out as a reliable and efficient solution for designers looking to optimize power conversion in their systems. Its wide input voltage range, programmable switching frequency, and high efficiency, coupled with a comprehensive suite of protection features, make it a versatile choice for a multitude of power management applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess