EN
  • EN
  • DE

LTC3706EGN#TRPBF

Part No LTC3706EGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller
Voltage - Input 5 V to 30 V
Supply Voltage - Operating 5 V to 10 V
Operating Supply Current 4.2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 118327-LTC3706EGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3706EGN#TRPBF CAD Model

Description

The LTC3706EGN#TRPBF is a high-performance, step-down switching regulator controller from Linear Technology, designed to manage power efficiently in a wide range of electronic applications. This advanced integrated circuit (IC) is tailored for systems that require precise voltage regulation and high power efficiency, making it an ideal choice for telecommunications, networking equipment, and portable devices.

Key Features

  • Voltage Regulation: The LTC3706EGN#TRPBF provides excellent voltage regulation capabilities, ensuring stable output even under varying load conditions.
  • High Efficiency: Designed with efficiency in mind, this controller facilitates reduced power loss and heat generation, which is crucial for maintaining system reliability and performance.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and allowing for flexible design options.
  • Adjustable Switching Frequency: The switching frequency can be tailored to your specific application, offering design flexibility and optimization of component sizes.
  • No RSENSE™ Operation: This feature eliminates the need for an external sense resistor, simplifying the design and reducing the overall component count.

Applications

The LTC3706EGN#TRPBF is versatile and can be used in multiple applications, including but not limited to:

  • Telecommunications infrastructure
  • Networking equipment
  • Portable electronic devices
  • Computer systems
  • Industrial power systems

Product Specifications

  • Package: The product comes in a compact 24-pin SSOP package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability in harsh environments.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this IC is lead-free and meets RoHS compliance, making it suitable for use in a wide variety of markets.

The LTC3706EGN#TRPBF from Linear Technology stands out for its advanced features and robust design, providing a reliable solution for power management challenges in modern electronic systems.

You May Also Be Interested in

ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 802 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess