EN
  • EN
  • DE

LV5781-TLM-E

Part No LV5781-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A 14HSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3A
Frequency - Switching 180kHz
Synchronous Rectifier No
Temperature Range - Operating -30°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package 14-HSSOP
Win Source Part Number 206865-LV5781-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV5781-TLM-E CAD Model

Description

ON Semiconductor LV5781-TLM-E

The ON Semiconductor LV5781-TLM-E is a meticulously engineered integrated circuit designed to cater to a broad range of applications, including but not limited to, power management, automotive systems, and industrial equipment. This versatile component is a testament to ON Semiconductor's commitment to providing high-quality, reliable, and energy-efficient solutions to meet the evolving needs of the electronics industry.

Key Features

  • High Efficiency: The LV5781-TLM-E is designed to ensure high-level energy efficiency, which is critical for reducing power consumption and heat dissipation in electronic systems.
  • Durability: Built to withstand harsh conditions, this component offers a robust solution for applications that demand long-term reliability and stability.
  • Versatility: Its flexible design makes it suitable for a variety of uses, allowing designers to incorporate it into multiple platforms with minimal adjustments.
  • Compact Size: The compact footprint of the LV5781-TLM-E makes it an excellent choice for space-constrained applications, providing significant functionality without occupying excessive board real estate.

Applications

The LV5781-TLM-E's adaptability allows it to be integrated into a wide array of products. In automotive systems, it can be used for engine control units, powertrain applications, and in-vehicle infotainment systems. For industrial purposes, it finds its place in automation control systems, power supply modules, and various monitoring devices. The component is also well-suited for power management solutions in consumer electronics, such as smart appliances, wearable technology, and portable devices.

Quality Assurance

ON Semiconductor is renowned for its stringent quality control processes. The LV5781-TLM-E undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust this product to deliver consistent performance over its operational lifespan.

Overall, the LV5781-TLM-E from ON Semiconductor is a prime example of a high-performance, versatile, and reliable component that is designed to meet the demands of modern electronic devices and systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess