LTC3707EGN High Efficiency, Dual N-Channel Synchronous Step-Down Switching Regulator
The LTC3707EGN is a versatile and efficient dual N-channel synchronous step-down switching regulator produced by Linear Technology. This advanced power management integrated circuit (IC) is designed to convert a higher input voltage to a lower output voltage with high efficiency, making it an ideal choice for a wide range of applications including portable devices, telecommunications, and industrial systems.
One of the standout features of the LTC3707EGN is its ability to operate over a wide input voltage range from 4V to 36V, which ensures compatibility with various power sources and battery chemistries. Its dual synchronous architecture allows for the use of low RDS(on) N-channel MOSFETs, which significantly reduces conduction losses and improves overall efficiency.
The LTC3707EGN is capable of delivering up to 20A of continuous output current per channel, with current mode control providing excellent line and load regulation. The switching frequency is programmable from 250kHz to 750kHz, or it can be synchronized to an external clock, providing flexibility in optimizing the performance for specific applications and minimizing interference with sensitive RF or audio systems.
In addition to its high performance, the LTC3707EGN includes a variety of protection features to ensure reliable operation under adverse conditions. These features include overvoltage protection, undervoltage lockout, and thermal shutdown. The device also offers programmable soft-start to manage inrush current during startup, further enhancing system stability and longevity.
The LTC3707EGN comes in a compact, thermally efficient 28-lead SSOP package, making it suitable for space-constrained applications while still providing excellent thermal performance. Its robust design and comprehensive feature set make the LTC3707EGN a prime choice for engineers looking to develop high-efficiency power solutions that require dual outputs with stringent space requirements.
Whether you're designing a sophisticated server, an energy-sensitive portable device, or a rugged industrial system, the LTC3707EGN from Linear Technology offers the performance, flexibility, and reliability needed to meet the challenges of modern power management tasks.