EN
  • EN
  • DE

LTC3711EGN#PBF

Part No LTC3711EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24SSOP / DC/DC Cntrlr Single-OUT Step Down 24-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 36 V
Duty Cycle (Maximum) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 783577-LTC3711EGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3711
Introduction Date March 27, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3711EGN#PBF CAD Model

Description

LTC3711EGN#PBF - Linear Technology

The LTC3711EGN#PBF is a high-performance, step-down switching regulator controller designed and manufactured by Linear Technology. This advanced component is engineered to cater to a wide range of power management applications, particularly where high efficiency, fast transient response, and precise voltage regulation are of paramount importance.

Key Features

  • High Efficiency: Capable of converting input voltages into a lower output voltage with minimal power loss, making it ideal for battery-powered devices and energy-sensitive applications.
  • Versatile Input Voltage Range: Designed to operate over a wide input voltage range, accommodating various power sources and ensuring consistent performance across different environments.
  • Precise Voltage Regulation: Provides accurate output voltage regulation, which is critical for sensitive electronic circuits and helps to maintain the reliability and stability of the system.
  • Fast Transient Response: The LTC3711EGN#PBF quickly responds to changes in load, ensuring that the output voltage remains stable during sudden shifts in demand.
  • Adjustable Switching Frequency: Allows the user to set the optimal switching frequency for their specific application, balancing efficiency and component size.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to excessive heat, enhancing its longevity and reliability.

Applications

The versatility of the LTC3711EGN#PBF makes it suitable for a broad spectrum of applications, including:

  • Telecommunications
  • Computing Systems
  • Industrial Equipment
  • Portable Devices
  • Medical Devices

Product Specifications

The LTC3711EGN#PBF comes in a compact SSOP-16 package, making it easy to integrate into space-constrained designs. Its performance specifications ensure that it meets the strict requirements of modern electronic systems. With Linear Technology's reputation for quality, this switching regulator controller is a reliable choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess