EN
  • EN
  • DE

LTC3716EG#TR

Part No LTC3716EG#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0602+
Reference case SSOP36
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732186-LTC3716EG#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3716EG#TR CAD Model

Description

The LTC3716EG#TR is a versatile synchronous step-down switching regulator designed by Linear Technology, a leading manufacturer in high-performance analog integrated circuits. This component is specifically engineered to deliver high efficiency and fast transient response, making it an ideal choice for a variety of applications including but not limited to computing systems, telecommunications, and industrial equipment.

Key Features:

  • High Efficiency: Capable of converting input voltages ranging from 4V to 36V down to lower output voltages, while maintaining a high efficiency up to 95%. This feature ensures minimal heat generation and is suitable for systems where energy conservation is critical.
  • Synchronous Operation: The LTC3716EG#TR integrates synchronous rectification, which enhances efficiency by eliminating the need for an external diode and reducing power loss.
  • Versatile Output Voltage: Users can set the output voltage from 0.8V up to 85% of the input voltage, providing flexibility for a wide range of power supply designs.
  • Robust Thermal Performance: The LTC3716EG#TR comes in a thermally enhanced 36-lead SSOP package, ensuring reliable operation even under high power or high ambient temperature conditions.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 200kHz to 600kHz or synchronized to an external clock, allowing designers to optimize the regulator for efficiency or component size.
  • Protection Features: It includes overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown, safeguarding the device and the system against a wide range of fault conditions.

Applications:

The LTC3716EG#TR's robust design and flexible features make it well-suited for a variety of demanding applications. It can be used in:

  • Point of load power supplies
  • Distributed power systems
  • Networking equipment such as routers and switches
  • Industrial power supplies
  • Portable electronic devices

With its comprehensive feature set and high-performance design, the LTC3716EG#TR from Linear Technology represents a reliable and efficient power management solution for designers looking to optimize their power systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4410 $62.1740
32+ $3.6439 $116.6048
50+ $3.5301 $176.5050
68+ $3.4162 $232.3016
88+ $3.3024 $290.6112
118+ $2.9607 $349.3626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess