EN
  • EN
  • DE

LTC3717EGN#TR

Part No LTC3717EGN#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SSOP16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 739537-LTC3717EGN#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3717EGN#TR CAD Model

Description

Linear Technology's LTC3717EGN#TR Step-Down Controller

The LTC3717EGN#TR is a high-performance step-down switching regulator controller from Linear Technology, now part of Analog Devices, designed to manage power distribution in a wide range of electronic applications. This advanced controller is engineered to provide precise voltage regulation, efficient power conversion, and robust circuit protection, making it an ideal choice for complex systems requiring a stable and reliable power supply.

With its versatile feature set, the LTC3717EGN#TR supports a broad input voltage range, making it suitable for applications that operate on battery power, as well as those connected to standard industrial power rails. It is capable of driving a high power external MOSFET, allowing for the customization of the power stage to meet specific load requirements. This flexibility in design ensures that the LTC3717EGN#TR can be used in a variety of applications, from portable devices to telecommunications equipment, to industrial controls.

The LTC3717EGN#TR incorporates a powerful 1.5MHz constant-frequency, current mode architecture, which provides fast transient response and excellent loop stability. This feature is particularly important in applications where load conditions can change rapidly, necessitating quick adjustments to maintain a consistent output voltage. Additionally, the device offers selectable operating modes, including Burst Mode® operation for high efficiency at low output currents, which significantly extends battery life for portable applications.

Protection features of the LTC3717EGN#TR include overvoltage protection, overcurrent protection, and thermal shutdown, which safeguard the system against a range of fault conditions. These protective measures not only prevent damage to the controller itself but also help to ensure the longevity and reliability of the entire power system.

For ease of integration, the LTC3717EGN#TR is available in a compact 24-pin SSOP package, which is suitable for space-constrained applications. The device also supports external synchronization, allowing for the reduction of noise and interference when multiple switching regulators are used in close proximity within a system.

In summary, the LTC3717EGN#TR from Linear Technology is a sophisticated, versatile, and reliable step-down controller that meets the stringent requirements of modern electronic systems, providing designers with a solution that combines performance with practicality.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3617 $63.6170
23+ $5.2206 $120.0738
35+ $5.0577 $177.0195
48+ $4.8937 $234.8976
62+ $4.7309 $293.3158
82+ $4.2412 $347.7784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess