EN
  • EN
  • DE

THS9001DBVR

Part No THS9001DBVR
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description 50 MHz to 350 MHz CASCADEABLE AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Frequency 50MHz ~ 350MHz
P1dB 20.6dBm (114.8mW)
Gain 15dB
Noise Figure 4.5dB
RF Type Cellular, CDMA, TDMA, PCS
Operating Supply Voltage 5V
Operating Supply Current 100mA
Test Frequency 350MHz
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1267274-THS9001DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS9001DBVR CAD Model

Description

The THS9001DBVR is a high-performance, single-supply operational amplifier designed and manufactured by Texas Instruments. This precision amplifier is well-suited for a wide range of applications, including telecommunications, test equipment, and data acquisition systems. Its robust architecture ensures that it can deliver exceptional performance in demanding environments.

Key Features

  • High-Speed Performance: The THS9001DBVR offers a high slew rate and wide bandwidth, which makes it ideal for high-speed signal processing applications.
  • Single-Supply Operation: This operational amplifier can operate from a single power supply, simplifying the power supply design and reducing overall system complexity and cost.
  • Low Distortion: With its low harmonic distortion, the THS9001DBVR ensures high-fidelity signal amplification, crucial for audio and instrumentation applications.
  • Stable with High Capacitive Loads: The device is designed to be stable even when driving capacitive loads, making it versatile for various output conditions.
  • Wide Output Swing: The THS9001DBVR provides a wide output swing, which maximizes dynamic range and is beneficial in single-supply operations.

Applications

  • Telecommunications
  • Active Filters
  • ADC Buffer
  • Video and Imaging Systems
  • Test and Measurement Equipment
  • Professional Audio Equipment

Product Specifications

Parameter Value
Amplifier Type Operational Amplifier
Number of Circuits 1
Slew Rate Typically 2600 V/µs
Gain Bandwidth Product 165MHz
Operating Temperature Range -40°C to +85°C
Package/Case SOT-23-5
Mounting Type Surface Mount

The THS9001DBVR from Texas Instruments is a versatile and reliable choice for engineers and designers seeking a high-quality operational amplifier that can deliver top-tier performance with a single power supply.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2037 $51.2592
39+ $2.6286 $102.5154
59+ $2.5465 $150.2435
82+ $2.4644 $202.0808
105+ $2.3822 $250.1310
141+ $2.1358 $301.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess