EN
  • EN
  • DE

LTC3718EG

Part No LTC3718EG
Manufacturer Linear Technology
Description Low Input Voltage DC/DC Controller for DDR/QDR Memory Termination
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208848-LTC3718EG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3718EG CAD Model

Description

LTC3718EG - High Efficiency, Synchronous Step-Down Switching Regulator

The LTC3718EG by Linear Technology is a high-performance, synchronous step-down switching regulator designed to deliver efficient power conversion for a wide range of applications. This advanced regulator integrates powerful features to provide a compact and efficient power solution, suitable for high-density power systems that require a low voltage, high current output.

Key Features

  • Wide Input Voltage Range: The LTC3718EG operates from an input voltage range of 4V to 36V, making it versatile for various supply voltages.
  • High Output Current: Capable of delivering output currents up to 20A, this regulator can power demanding circuits.
  • Synchronous Operation: With integrated top and bottom N-channel MOSFETs, the LTC3718EG offers synchronous operation, which enhances efficiency by reducing the need for an external Schottky diode.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 200kHz to 600kHz, allowing for flexibility in balancing efficiency and component size.
  • OPTI-LOOP Compensation: The OPTI-LOOP compensation feature allows optimization of the transient response over a wide range of output capacitance and ESR values.
  • Phase-Lockable Frequency: The LTC3718EG's frequency can be locked to an external clock for noise-sensitive applications requiring synchronized switching.
  • Power Good Output Voltage Monitor: This feature signals when the output voltage is within ±10% of its programmed value, providing a reliable system status to the user.

Applications

The LTC3718EG is ideal for use in a variety of applications, including:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • Computing platforms
  • High-density power systems

With its robust set of features and high efficiency, the LTC3718EG from Linear Technology stands out as a top choice for system designers looking to implement a reliable and high-performance power management solution. The compact packaging and comprehensive protection features, including overvoltage and overcurrent protection, further bolster the LTC3718EG as a versatile component in any advanced power regulation application.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess