The LTC3770EUH#PBF is a high-performance multi-phase synchronous step-down switching controller from Linear Technology, designed to deliver precise voltage regulation and high efficiency for advanced microprocessors. This product is ideal for computing applications, high-end servers, and telecommunications equipment, where stable and efficient power delivery is crucial.
Key Features
- Multi-Phase Operation: The LTC3770EUH#PBF can operate in 1-, 2-, 3-, or 4-phase configurations, providing flexibility and scalability to meet various load requirements while reducing input and output ripple.
- High Efficiency: This controller achieves high efficiency through its synchronous operation, reducing power losses by utilizing low on-resistance N-channel MOSFETs for both the high-side and low-side switches.
- Precision Voltage Regulation: It offers excellent voltage regulation with ±0.5% output voltage accuracy over temperature, ensuring reliable performance for sensitive electronic components.
- Programmable Frequency: The switching frequency is programmable from 250kHz to 780kHz, allowing designers to optimize the trade-off between efficiency and component size.
- Robust Protection Features: The controller includes overvoltage, undervoltage, and overcurrent protection, enhancing the reliability and longevity of the end application.
Product Specifications
- Part Number: LTC3770EUH#PBF
- Package: 32-lead QFN (5mm x 5mm)
- Operating Junction Temperature Range: -40°C to 85°C
- VIN Range: 4.5V to 28V
- VOUT Range: 0.6V to 5.5V
Applications
The LTC3770EUH#PBF is designed for applications that require high-efficiency, multi-phase power conversion with advanced monitoring and protection features. It is particularly well-suited for powering CPUs, GPUs, ASICs, and DDR memory in computing and server platforms, as well as for use in communication infrastructure equipment.
Conclusion
Linear Technology's LTC3770EUH#PBF is a sophisticated power management solution that combines flexibility, efficiency, and precision. Its robust feature set and adaptability make it an excellent choice for designers seeking to optimize power systems in high-performance electronic applications.