EN
  • EN
  • DE

MAX1799EUP

Part No MAX1799EUP
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description CDMA CELLULAR/PCS SYSTEM POWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Cellular, CDMA Handset
Current - Supply 367µA
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number MAX1799
Standard Package 87 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629742-MAX1799EUP
Ultra Librarian 3D Model Ultra Librarian MAX1799EUP CAD Model

Description

The MAX1799EUP from Maxim Integrated is a high-performance, step-up DC-DC converter that is designed to provide a compact and efficient power management solution for a wide range of applications. This device is particularly well-suited for portable electronics, where space is at a premium and power efficiency is crucial.

Key Features

  • Adjustable Output Voltage: The MAX1799EUP allows for an adjustable output voltage, giving designers the flexibility to use it in various applications requiring different voltage levels.
  • High Efficiency: With its integrated synchronous rectifier, this DC-DC converter achieves high efficiency, which is essential for extending battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current, further contributing to the overall power efficiency and making it ideal for battery-powered applications.
  • Compact Size: The MAX1799EUP comes in a small, 20-pin TSSOP package, making it an excellent choice for space-constrained applications.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various power sources and ensuring versatility across different product designs.

Applications

The versatile nature of the MAX1799EUP makes it suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • LCD bias supplies
  • Handheld computers and PDAs
  • Digital cameras and camcorders
  • Wireless peripherals

Technical Specifications

The technical specifications of the MAX1799EUP include:

  • Output Voltage Range: Adjustable
  • Package Type: 20-Pin TSSOP
  • Topology: Step-Up (Boost)
  • Switching Frequency: 600kHz

For designers looking for a reliable and efficient power management solution, the MAX1799EUP from Maxim Integrated offers a blend of performance and convenience that can meet the demands of today's portable electronics.

You May Also Be Interested in

STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8625 $58.6250
25+ $4.8103 $120.2575
38+ $4.6600 $177.0800
52+ $4.5096 $234.4992
67+ $4.3594 $292.0798
89+ $3.9083 $347.8387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess