EN
  • EN
  • DE

LTC3719EG#TRPBF

Part No LTC3719EG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG SYNC STEP-DOWN 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, AMD Opteron
Voltage - Input 4 V to 36 V
Number of Outputs 1
Output Voltage 0.8 V to 1.55 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 109129-LTC3719EG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3719EG#TRPBF CAD Model

Description

Introducing the LTC3719EG#TRPBF from Linear Technology

The LTC3719EG#TRPBF is a high-performance, versatile synchronous step-down switching regulator controller that is designed to cater to a wide range of power supply applications. Manufactured by Linear Technology, a brand renowned for its precision and reliability, this product ensures efficient power management and stable operation in your electronic systems.

Key Features

  • Wide Input Voltage Range: The LTC3719EG#TRPBF operates with an input voltage range suitable for many applications, making it a flexible choice for different power supply designs.
  • High Efficiency: This controller is optimized for efficiency, which is crucial for reducing heat generation and improving system performance and reliability.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific requirements, allowing for a customizable balance between efficiency and component size.
  • Phase-Lockable Frequency: The phase-lockable frequency (75kHz to 850kHz) ensures noise-sensitive applications can avoid problematic frequency bands, enhancing the overall system stability.
  • Dual N-Channel MOSFET Synchronous Drive: The use of dual N-Channel MOSFETs in a synchronous configuration helps to reduce switching losses and improve efficiency further.
  • Current Mode Operation: Current mode control provides fast transient response and excellent loop stability.

Applications

The LTC3719EG#TRPBF is designed for a variety of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Portable computers
  • Distributed power systems

Quality and Reliability

Linear Technology is committed to the highest standards of quality, and the LTC3719EG#TRPBF is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring long-term reliability and performance. The part is available in a 24-lead SSOP package, which is both robust and space-efficient.

Ordering Information

The LTC3719EG#TRPBF comes in tape and reel packaging, denoted by the '#TRPBF' suffix, which is ideal for automated assembly processes. This packaging ensures safe delivery and storage, as well as convenience for manufacturers dealing with high-volume production.

With the LTC3719EG#TRPBF, Linear Technology continues to deliver innovative power management solutions that push the boundaries of efficiency, performance, and reliability.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8531 $61.9717
16+ $7.2650 $116.2400
25+ $7.0374 $175.9350
34+ $6.8099 $231.5366
44+ $6.5835 $289.6740
59+ $5.9021 $348.2239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess