EN
  • EN
  • DE

LTC3723EGN-2#PBF

Part No LTC3723EGN-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR PUSH-PULL 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Push-Pull
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating Up to 10V
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Ramp, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 139209-LTC3723EGN-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3723EGN-2#PBF CAD Model

Description

The LTC3723EGN-2#PBF is a sophisticated push-pull PWM (Pulse Width Modulation) controller from Linear Technology, designed to facilitate the development of top-tier power conversion systems. This component is engineered to drive both N-channel MOSFETs in a push-pull topology, delivering a high-efficiency solution for isolated power supplies.

Key Features

  • Wide Input Voltage Range: The device is capable of handling a broad range of input voltages, making it versatile for various applications.
  • Powerful Drive Capability: It offers a strong gate drive capability for MOSFETs, ensuring reliable and efficient switching performance.
  • Adjustable Operating Frequency: The LTC3723EGN-2#PBF allows users to set the operating frequency anywhere from 100kHz to 1MHz, providing flexibility to optimize for efficiency or component size.
  • Integrated Soft-Start Function: This feature limits inrush current during startup, enhancing system reliability.
  • Transformer Reset Control: The controller includes a transformer reset control, which ensures that the magnetic flux in the transformer core is properly reset, preventing saturation and potential damage.

Applications

Due to its robust design and versatility, the LTC3723EGN-2#PBF is suitable for a wide array of applications, including:

  • Isolated Telecom Power Supplies
  • Industrial Power Supplies
  • Forward and Flyback Converters
  • Full-Bridge and Half-Bridge Converters
  • Push-Pull Converters

Package and Quality

The LTC3723EGN-2#PBF is available in a 16-lead SSOP (Shrink Small Outline Package) that offers a compact footprint while ensuring adequate thermal performance. It is also RoHS compliant, adhering to strict environmental standards regarding the restriction of hazardous substances.

Conclusion

With its strong feature set and flexible design, the LTC3723EGN-2#PBF from Linear Technology stands out as a high-quality component for designing efficient and reliable push-pull power conversion systems. Whether for industrial, telecom, or other power-intensive applications, this PWM controller offers the performance and adaptability engineers need to meet stringent power requirements.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess