EN
  • EN
  • DE

LTC3725IMSE#PBF

Part No LTC3725IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 10MSOP / DC/DC Cntrlr Single-OUT Forward Automotive 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Secondary-Side Controller
Operating Supply Voltage 7 V ~ 15 V
Operating Supply Current 1.4mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 783582-LTC3725IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3725
Introduction Date November 07, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3725IMSE#PBF CAD Model

Description

Overview of LTC3725IMSE#PBF

The LTC3725IMSE#PBF is a high-performance push-pull primary controller IC from Linear Technology, designed for use in isolated power supply systems. It is a versatile and robust component that provides efficient and reliable control for transformer-based topologies, making it an ideal choice for telecommunications, industrial, and automotive applications where isolated power is a necessity.

Key Features

  • Wide Input Voltage Range: The LTC3725IMSE#PBF operates over a broad input voltage range, accommodating various source voltages and ensuring compatibility with a wide array of systems.
  • Adaptive Zero Voltage Switching (ZVS): It incorporates an adaptive zero voltage switching mechanism that minimizes switching losses and enhances overall efficiency, particularly critical in high voltage applications.
  • Programmable Operating Frequency: The IC allows for a programmable operating frequency from 100kHz to 1MHz, providing flexibility in the design of the magnetic components and enabling optimization for efficiency or size constraints.
  • Integrated Gate Drivers: With integrated high-side and low-side gate drivers, the LTC3725IMSE#PBF simplifies the drive stage design and reduces external component count.
  • Multiple Protection Features: It includes a suite of protection features such as over-temperature protection, over-current protection, and under-voltage lockout, which help to safeguard the IC and the overall power supply system under abnormal conditions.

Applications

The LTC3725IMSE#PBF is suited for a variety of applications, including:

  • Isolated Telecom Power Supplies
  • Industrial Control Systems
  • Isolated Automotive Power Supplies
  • Medical Equipment
  • Power Over Ethernet (PoE) Systems

Physical and Environmental Specifications

The device is housed in a compact 16-lead MSOP package, which is surface-mountable and suitable for space-constrained applications. It is designed to operate over an industrial temperature range, ensuring reliability and performance in harsh environments.

Conclusion

With its advanced features and robust design, the LTC3725IMSE#PBF from Linear Technology stands out as a high-quality, versatile controller IC for isolated power supply designs. Its ability to adapt to various applications and conditions makes it a valuable component for engineers looking to achieve efficient and reliable power isolation.

You May Also Be Interested in

Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess