EN
  • EN
  • DE

LTC3728IUH#TRPBF

Part No LTC3728IUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN / DC/DC Cntrlr Dual-OUT Step Down 590kHz Automotive 32-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching 260kHz ~ 550kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783589-LTC3728IUH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3728
Introduction Date May 25, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3728IUH#TRPBF CAD Model

Description

The LTC3728IUH#TRPBF is a sophisticated dual step-down switching regulator controller from Linear Technology, designed to manage power in a wide range of applications. This component is specifically crafted to drive external MOSFETs and can handle input voltages from 4V to 36V, making it an ideal solution for systems that require a stable and efficient power supply.

Key Features:

  • Versatile Input Voltage Range: The device can operate with an input voltage range from 4V up to 36V, accommodating a variety of power sources.
  • Dual Outputs: It features two independent output channels, which can be set to operate in a 180-degree out-of-phase configuration for reduced input ripple and improved EMI performance.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 250kHz to 750kHz or synchronize it to an external clock.
  • High Efficiency: The LTC3728IUH#TRPBF is designed for high efficiency, which is critical for reducing heat and improving system reliability.
  • OPTI-LOOP® Compensation: The inclusion of Linear Technology's proprietary OPTI-LOOP compensation allows optimization of transient response, loop stability, and output impedance.
  • Robust Protection Features: It includes overcurrent protection, overvoltage protection, and a foldback current limit, enhancing the safety and durability of the end application.

Applications:

The LTC3728IUH#TRPBF is suitable for a broad array of applications, including:

  • Telecommunications infrastructure
  • Automotive electronics
  • Industrial systems
  • Datacom and telecom systems
  • Portable and battery-powered equipment

Package and Quality:

This component is available in a compact QFN-32 (5mm x 5mm) package, which is ideal for space-constrained applications. The LTC3728IUH#TRPBF is also RoHS compliant, adhering to environmental standards and ensuring a lower environmental impact.

In summary, the LTC3728IUH#TRPBF from Linear Technology is a reliable and flexible solution for managing dual-channel power supplies in a variety of electronic systems. Its advanced features and robust protection mechanisms make it an excellent choice for designers looking to optimize power efficiency and performance.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3275 $53.2750
23+ $4.3713 $100.5399
36+ $4.2347 $152.4492
49+ $4.0981 $200.8069
64+ $3.9615 $253.5360
85+ $3.5517 $301.8945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess