EN
  • EN
  • DE

LTC3728LCGN

Part No LTC3728LCGN
Manufacturer Linear Technology
Description Dual, 550kHz, 2-Phase Synchronous Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208859-LTC3728LCGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3728LCGN CAD Model

Description

The LTC3728LCGN is a high-performance dual step-down switching regulator designed by Linear Technology, now part of Analog Devices, to cater to the demanding needs of complex electronic systems. This integrated circuit is engineered to provide precise voltage regulation, efficiency, and reliability for applications requiring dual output voltages.

Key Features

  • Versatile Power Supply: The LTC3728LCGN is capable of delivering up to 4A of continuous output current per channel, making it suitable for powering a wide range of devices.
  • High Efficiency: With a high efficiency rate, this regulator ensures minimal heat generation and optimal power usage, contributing to the longevity of the overall system.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 250kHz to 750kHz, or it can be synchronized to an external clock, providing flexibility in design optimization.
  • Independent Tracking: Each channel can track an independent voltage reference, or both channels can track each other, allowing for customizable power-up and power-down sequencing.
  • Robust Protection Features: The LTC3728LCGN includes overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding the system from a range of potential issues.

Applications

The LTC3728LCGN is ideal for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking and data systems
  • Industrial controls
  • Computing devices

Technical Specifications

  • Package: 24-lead SSOP
  • Input Voltage Range: 4V to 14V
  • Output Voltage Range: Adjustable down to 0.8V
  • Operating Temperature Range: -40°C to 85°C

Overall, the LTC3728LCGN is a versatile and efficient solution for dual output voltage regulation, offering advanced features that facilitate easy integration into a broad array of power management applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess