EN
  • EN
  • DE

LTC3728LCUH

Part No LTC3728LCUH
Manufacturer Linear Technology
Description Dual, 550kHz, 2-Phase Synchronous Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208860-LTC3728LCUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3728LCUH CAD Model

Description

LTC3728LCUH Dual 550kHz Synchronous Step-Down Switching Regulator

The LTC3728LCUH is a high-performance dual synchronous step-down switching regulator from Linear Technology, designed to deliver efficient power management for a wide range of applications. This integrated circuit features two independent channels capable of providing up to 3A of continuous output current each, with a switching frequency of 550kHz. The device operates over an input voltage range of 2.75V to 9.8V, making it suitable for single Li-Ion, NiMH, or multi-cell alkaline/NiCd battery-powered systems as well as for intermediate bus voltages in more complex power supply architectures.

One of the key benefits of the LTC3728LCUH is its synchronous operation, which enhances efficiency by eliminating the need for an external diode. This is achieved by using internal top and bottom N-channel MOSFET switches, driven by a robust internal gate driver. The synchronous design reduces power losses and improves overall system efficiency, which is critical in battery-operated devices where extended run time is essential.

The LTC3728LCUH also features a constant frequency current mode architecture, which provides excellent line and load transient response. Additionally, it offers a range of protection features, including overcurrent protection and thermal shutdown, which safeguard the regulator and the overall system against fault conditions. The device also includes independent soft-start capabilities for each channel, minimizing inrush current and ensuring a controlled startup.

Designers will appreciate the flexibility of the LTC3728LCUH, as it allows for selectable Burst Mode® operation, which significantly improves efficiency at light loads. For noise-sensitive applications, the regulator can be synchronized to an external clock, reducing potential interference with other system components.

Encased in a compact QFN-32 package, the LTC3728LCUH is designed for space-constrained environments, making it an ideal choice for portable electronics, telecommunications, and industrial systems. Its robust design and comprehensive feature set ensure reliable and efficient power delivery, making it a go-to solution for engineers looking to optimize their power management systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8575 $60.0075
50+ $2.3447 $117.2350
77+ $2.2719 $174.9363
106+ $2.1980 $232.9880
136+ $2.1252 $289.0272
182+ $1.9058 $346.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess