EN
  • EN
  • DE

LTC3789EUFD#PBF

Part No LTC3789EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Buck-Boost
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4 V to 38 V
Frequency - Switching 200kHz to 640kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-QFN (4x5)
Win Source Part Number 129683-LTC3789EUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3789EUFD#PBF CAD Model

Description

LTC3789EUFD#PBF - High Performance Power Controller

The LTC3789EUFD#PBF is a versatile and powerful synchronous buck-boost DC/DC controller designed by Linear Technology, which is now part of Analog Devices. This high-efficiency power controller is capable of regulating output voltages above, below, or equal to the input voltage, making it ideal for applications that require a wide input voltage range and a stable output voltage.

Key Features:

  • Wide Input Voltage Range: The LTC3789EUFD#PBF operates over a 4.5V to 38V input voltage range, ensuring compatibility with a variety of power sources.
  • Output Voltage Regulation: It can produce a regulated output voltage from 0.8V to 38V, which is suitable for powering complex systems with multiple voltage requirements.
  • Powerful Efficiency: The controller uses a proprietary current mode control architecture, enabling it to deliver high efficiency across a wide range of load conditions.
  • Phaseshift Control: It provides phaseshift control to minimize the stress on input capacitors by reducing the input ripple current.
  • Low Ripple Burst Mode® Operation: This feature ensures low output voltage ripple, even during light-load conditions, improving system performance and battery life in portable applications.
  • Adjustable Frequency: The switching frequency is programmable from 50kHz to 900kHz, or it can be synchronized to an external clock, providing design flexibility.
  • Robust Packaging: The LTC3789EUFD#PBF is offered in a 28-lead QFN package, designed for compact and thermally efficient layouts.

Applications:

The LTC3789EUFD#PBF is suitable for a wide range of applications, including automotive systems, industrial power supplies, battery-powered devices, and distributed DC power systems. Its ability to provide a stable power supply in diverse and challenging conditions makes it a go-to solution for engineers looking for a reliable power management component.

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC3789EUFD#PBF is no exception. It is designed to meet high standards of performance and reliability, ensuring that it can withstand the demands of critical applications in various industries.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0575 $60.2875
11+ $9.8934 $108.8274
16+ $9.5842 $153.3472
22+ $9.2750 $204.0500
28+ $8.9659 $251.0452
38+ $8.0384 $305.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess